Pentair, Inc. CHANNEL CONDUIT/CABLE CLAMP USC228EG

Description
" UNIVERSAL, PIPE/CONDUIT TO STRUT TYPE STEEL MATERIAL ELECTROGALVANIZED FINISH 8.86 TO 9.1 INCH OUTER DIAMETER 2-PIECE CONSTRUCTION 900 POUND LOAD RATING CADDY BRAND WIDTH 1-1/4 INCH THICKNESS 11 GAUGE INCLUDES (2) CLAMP, NUT, BOLT APPLICABLE STANDARD MSS SP-58 TYPE 59 APPLICATION ELECTRICAL INSTALLATION, DATACOM AND TELECOM PACKAGING QUANTITY 25 PIECE SERIES USC MODEL "
Datasheet
Description
" UNIVERSAL, PIPE/CONDUIT TO STRUT TYPE STEEL MATERIAL ELECTROGALVANIZED FINISH 8.86 TO 9.1 INCH OUTER DIAMETER 2-PIECE CONSTRUCTION 900 POUND LOAD RATING CADDY BRAND WIDTH 1-1/4 INCH THICKNESS 11 GAUGE INCLUDES (2) CLAMP, NUT, BOLT APPLICABLE STANDARD MSS SP-58 TYPE 59 APPLICATION ELECTRICAL INSTALLATION, DATACOM AND TELECOM PACKAGING QUANTITY 25 PIECE SERIES USC MODEL "
Datasheet

Suppliers

Company
Product
Description
Supplier Links
CHANNEL CONDUIT/CABLE CLAMP - USC228EG - Pentair, Inc.
5500 Wayzata Boulevard, Suite 800, MN, USA
CHANNEL CONDUIT/CABLE CLAMP
USC228EG
CHANNEL CONDUIT/CABLE CLAMP USC228EG
" UNIVERSAL, PIPE/CONDUIT TO STRUT TYPE STEEL MATERIAL ELECTROGALVANIZED FINISH 8.86 TO 9.1 INCH OUTER DIAMETER 2-PIECE CONSTRUCTION 900 POUND LOAD RATING CADDY BRAND WIDTH 1-1/4 INCH THICKNESS 11 GAUGE INCLUDES (2) CLAMP, NUT, BOLT APPLICABLE STANDARD MSS SP-58 TYPE 59 APPLICATION ELECTRICAL INSTALLATION, DATACOM AND TELECOM PACKAGING QUANTITY 25 PIECE SERIES USC MODEL "

"

  • UNIVERSAL, PIPE/CONDUIT TO STRUT TYPE
  • STEEL MATERIAL
  • ELECTROGALVANIZED FINISH
  • 8.86 TO 9.1 INCH OUTER DIAMETER
  • 2-PIECE CONSTRUCTION
  • 900 POUND LOAD RATING
  • CADDY BRAND
  • WIDTH 1-1/4 INCH
  • THICKNESS 11 GAUGE
  • INCLUDES (2) CLAMP, NUT, BOLT
  • APPLICABLE STANDARD MSS SP-58 TYPE 59
  • APPLICATION ELECTRICAL INSTALLATION, DATACOM AND TELECOM
  • PACKAGING QUANTITY 25 PIECE
  • SERIES USC MODEL

"

Supplier's Site Datasheet

Technical Specifications

  Pentair, Inc.
Product Category Electrical Conduit
Product Number USC228EG
Product Name CHANNEL CONDUIT/CABLE CLAMP
Material Steel
Unlock Full Specs
to access all available technical data

Similar Products

Cable Conduit - 2500181-3 - TE Connectivity
Specs
Size 0.6300 inch (16 mm)
Temperature Rating -40 to 221 F (-40 to 105 C)
View Details
Conduit - 1240010 - RS Components, Ltd.
RS Components, Ltd.
Specs
Material Plastic
Flexibility Flexible
Conduit Type Flexible
View Details
Convoluted Tubing, TFE - BCT - BRIM Electronics, Inc.
BRIM Electronics, Inc.
Specs
Material TFE
Flexibility Flexible
Size 0.1810 to 1.75 inch (4.6 to 44.45 mm)
View Details