Pentair, Inc. CHANNEL CONDUIT/CABLE CLAMP USC093EG

Description
" UNIVERSAL, PIPE/CONDUIT TO STRUT TYPE STEEL MATERIAL ELECTROGALVANIZED FINISH 3.54 TO 3.75 INCH OUTER DIAMETER 2-PIECE CONSTRUCTION 850 POUND LOAD RATING CADDY BRAND WIDTH 1-1/4 INCH THICKNESS 12 GAUGE INCLUDES (2) CLAMP, NUT, BOLT APPLICABLE STANDARD MSS SP-58 TYPE 59 APPLICATION ELECTRICAL INSTALLATION, DATACOM AND TELECOM PACKAGING QUANTITY 25 PIECE SERIES USC MODEL "
Datasheet
Description
" UNIVERSAL, PIPE/CONDUIT TO STRUT TYPE STEEL MATERIAL ELECTROGALVANIZED FINISH 3.54 TO 3.75 INCH OUTER DIAMETER 2-PIECE CONSTRUCTION 850 POUND LOAD RATING CADDY BRAND WIDTH 1-1/4 INCH THICKNESS 12 GAUGE INCLUDES (2) CLAMP, NUT, BOLT APPLICABLE STANDARD MSS SP-58 TYPE 59 APPLICATION ELECTRICAL INSTALLATION, DATACOM AND TELECOM PACKAGING QUANTITY 25 PIECE SERIES USC MODEL "
Datasheet

Suppliers

Company
Product
Description
Supplier Links
CHANNEL CONDUIT/CABLE CLAMP - USC093EG - Pentair, Inc.
5500 Wayzata Boulevard, Suite 800, MN, USA
CHANNEL CONDUIT/CABLE CLAMP
USC093EG
CHANNEL CONDUIT/CABLE CLAMP USC093EG
" UNIVERSAL, PIPE/CONDUIT TO STRUT TYPE STEEL MATERIAL ELECTROGALVANIZED FINISH 3.54 TO 3.75 INCH OUTER DIAMETER 2-PIECE CONSTRUCTION 850 POUND LOAD RATING CADDY BRAND WIDTH 1-1/4 INCH THICKNESS 12 GAUGE INCLUDES (2) CLAMP, NUT, BOLT APPLICABLE STANDARD MSS SP-58 TYPE 59 APPLICATION ELECTRICAL INSTALLATION, DATACOM AND TELECOM PACKAGING QUANTITY 25 PIECE SERIES USC MODEL "

"

  • UNIVERSAL, PIPE/CONDUIT TO STRUT TYPE
  • STEEL MATERIAL
  • ELECTROGALVANIZED FINISH
  • 3.54 TO 3.75 INCH OUTER DIAMETER
  • 2-PIECE CONSTRUCTION
  • 850 POUND LOAD RATING
  • CADDY BRAND
  • WIDTH 1-1/4 INCH
  • THICKNESS 12 GAUGE
  • INCLUDES (2) CLAMP, NUT, BOLT
  • APPLICABLE STANDARD MSS SP-58 TYPE 59
  • APPLICATION ELECTRICAL INSTALLATION, DATACOM AND TELECOM
  • PACKAGING QUANTITY 25 PIECE
  • SERIES USC MODEL

"

Supplier's Site Datasheet

Technical Specifications

  Pentair, Inc.
Product Category Electrical Conduit
Product Number USC093EG
Product Name CHANNEL CONDUIT/CABLE CLAMP
Material Steel
Unlock Full Specs
to access all available technical data

Similar Products

Convoluted Tubing, FEP - BCF - BRIM Electronics, Inc.
BRIM Electronics, Inc.
Specs
Material FEP
Flexibility Flexible
Size 0.1810 to 1.5 inch (4.6 to 38.1 mm)
View Details
Conduit - 5132354 - RS Components, Ltd.
RS Components, Ltd.
Specs
Material PVC & CPVC; Pvc
Conduit Type Contractor pack
View Details
Cable Conduit - 1-2500180-7 - TE Connectivity
Specs
Size 0.9300 inch (23.62 mm)
Temperature Rating -40 to 257 F (-40 to 125 C)
View Details