Pentair, Inc. Datacommunication Cabinet T503020FTTXDA

Description
" CABINET TYPE STAINLESS STEEL MATERIAL 30 INCH W X 20 INCH D X 50 INCH H SIZE RAL 7035 LIGHT TEXTURED LOW GLOSS POLYESTER POWDER PAINTED OVER PRETREATED SURFACE COLOR UL 508A, CSA APPROVAL OUTDOOR APPLICATION PAD MOUNTING NEMA 3/3R/4/4X/12, IP66 ENCLOSURE CAGE NUT MOUNTING HARDWARE SINGLE/DUAL ACCESS DOOR WITH 3-POINT PADLOCKING HANDLE 22 RACK(S) DTX MODEL "
Datasheet
Description
" CABINET TYPE STAINLESS STEEL MATERIAL 30 INCH W X 20 INCH D X 50 INCH H SIZE RAL 7035 LIGHT TEXTURED LOW GLOSS POLYESTER POWDER PAINTED OVER PRETREATED SURFACE COLOR UL 508A, CSA APPROVAL OUTDOOR APPLICATION PAD MOUNTING NEMA 3/3R/4/4X/12, IP66 ENCLOSURE CAGE NUT MOUNTING HARDWARE SINGLE/DUAL ACCESS DOOR WITH 3-POINT PADLOCKING HANDLE 22 RACK(S) DTX MODEL "
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Datacommunication Cabinet - T503020FTTXDA - Pentair, Inc.
5500 Wayzata Boulevard, Suite 800, MN, USA
Datacommunication Cabinet
T503020FTTXDA
Datacommunication Cabinet T503020FTTXDA
" CABINET TYPE STAINLESS STEEL MATERIAL 30 INCH W X 20 INCH D X 50 INCH H SIZE RAL 7035 LIGHT TEXTURED LOW GLOSS POLYESTER POWDER PAINTED OVER PRETREATED SURFACE COLOR UL 508A, CSA APPROVAL OUTDOOR APPLICATION PAD MOUNTING NEMA 3/3R/4/4X/12, IP66 ENCLOSURE CAGE NUT MOUNTING HARDWARE SINGLE/DUAL ACCESS DOOR WITH 3-POINT PADLOCKING HANDLE 22 RACK(S) DTX MODEL "

"

  • CABINET TYPE
  • STAINLESS STEEL MATERIAL
  • 30 INCH W X 20 INCH D X 50 INCH H SIZE
  • RAL 7035 LIGHT TEXTURED LOW GLOSS POLYESTER POWDER PAINTED OVER PRETREATED SURFACE COLOR
  • UL 508A, CSA APPROVAL
  • OUTDOOR APPLICATION
  • PAD MOUNTING
  • NEMA 3/3R/4/4X/12, IP66 ENCLOSURE
  • CAGE NUT MOUNTING HARDWARE
  • SINGLE/DUAL ACCESS DOOR WITH 3-POINT PADLOCKING HANDLE
  • 22 RACK(S)
  • DTX MODEL

"

Supplier's Site Datasheet

Technical Specifications

  Pentair, Inc.
Product Category Industrial Enclosures
Product Number T503020FTTXDA
Product Name Datacommunication Cabinet
Type Electronic and Instrument Enclosures
Material Steel - Stainless
NEMA Rating NEMA Enclosures; Type 3; Type 3R; Type 4; Type 4X
Unlock Full Specs
to access all available technical data

Similar Products

‘Gold Box’ Circuit Enclosure Boxes -  - Acopian Power Supplies
Specs
Type Electronic and Instrument Enclosures; Junction Box
Shape Rectangular
Length 3.71 to 13.25 inch (94.23 to 337 mm)
View Details
General Purpose Enclosures - 1228929 - RS Components, Ltd.
Specs
Shape Rectangular
Length 14.17 inch (360 mm)
Width 14.17 inch (360 mm)
View Details
SKD house connection box 160A, DIN 00 (gG) - SKD 160A - SCHURTER Inc
Specs
Type Electronic and Instrument Enclosures
View Details
Small Enclosures - General Purpose Metal - 1411FBCBK - Hammond Manufacturing Company Inc.
Specs
Type Electronic and Instrument Enclosures
Length 3.2 inch (81.28 mm)
Width 2.2 inch (55.88 mm)
View Details
3 suppliers