Pro-Source Pressurized Water System Steel Tanks. From 2 - 199 gallons maximum capacity. Both vertical and horizontal models available.
Key Features
Heavy-Gauge Steel
Electrostatically-Ap
plied Polyester Paint
Seamless, One-Piece Water Cell
One-Piece Composite Service Connection
DRAWDOWN IN: 1.6 gal (6 L) to 41.3 gal (156.3 L)
CONNECTION SIZE: 3/4", 1", or 1-1/4" NPT (female)
HEIGHT: 12.6" (32 cm) to 68" (173cm)
DIAMETER: 8.4" 21.3 cm) to 24" (61 cm)
MAX CAPACITY: 2.0 gal (7.6 L) to 119 gal (450 L)
MAXIMUM WATER TEMPERATURE: 120°F (49°C)
MAXIMUM AMBIENT AIR TEMPERATURE: 125°F (52°C)
Pro-Source Pressurized Water System Steel Tanks. From 2 - 199 gallons maximum capacity. Both vertical and horizontal models available.
Key Features
- Heavy-Gauge Steel
- Electrostatically-Applied Polyester Paint
- Seamless, One-Piece Water Cell
- One-Piece Composite Service Connection
DRAWDOWN IN: 1.6 gal (6 L) to 41.3 gal (156.3 L)
CONNECTION SIZE: 3/4", 1", or 1-1/4" NPT (female)
HEIGHT: 12.6" (32 cm) to 68" (173cm)
DIAMETER: 8.4" 21.3 cm) to 24" (61 cm)
MAX CAPACITY: 2.0 gal (7.6 L) to 119 gal (450 L)
MAXIMUM WATER TEMPERATURE: 120°F (49°C)
MAXIMUM AMBIENT AIR TEMPERATURE: 125°F (52°C)