Pentair, Inc. Conduit/Cable Fastener SCSOL1A

Description
CABLE TO SOLAR SNAP CLIP TYPE CADDY ARMOUR SPRING STEEL MATERIAL 100 STANDARD PACKAGE CADDY[R] BRAND FLANGE THICKNESS 1/16 TO 5/16 INCH OUTER DIAMETER 0.196 TO 0.275 INCH
Datasheet
Description
CABLE TO SOLAR SNAP CLIP TYPE CADDY ARMOUR SPRING STEEL MATERIAL 100 STANDARD PACKAGE CADDY[R] BRAND FLANGE THICKNESS 1/16 TO 5/16 INCH OUTER DIAMETER 0.196 TO 0.275 INCH
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Conduit/Cable Fastener - SCSOL1A - Pentair, Inc.
5500 Wayzata Boulevard, Suite 800, MN, USA
Conduit/Cable Fastener
SCSOL1A
Conduit/Cable Fastener SCSOL1A
CABLE TO SOLAR SNAP CLIP TYPE CADDY ARMOUR SPRING STEEL MATERIAL 100 STANDARD PACKAGE CADDY[R] BRAND FLANGE THICKNESS 1/16 TO 5/16 INCH OUTER DIAMETER 0.196 TO 0.275 INCH
  • CABLE TO SOLAR SNAP CLIP TYPE
  • CADDY ARMOUR SPRING STEEL MATERIAL
  • 100 STANDARD PACKAGE
  • CADDY[R] BRAND
  • FLANGE THICKNESS 1/16 TO 5/16 INCH
  • OUTER DIAMETER 0.196 TO 0.275 INCH
Supplier's Site Datasheet

Technical Specifications

  Pentair, Inc.
Product Category Electrical Conduit
Product Number SCSOL1A
Product Name Conduit/Cable Fastener
Material Steel
Unlock Full Specs
to access all available technical data

Similar Products

Convoluted Tubing, FEP - BCF - BRIM Electronics, Inc.
BRIM Electronics, Inc.
Specs
Material FEP
Flexibility Flexible
Size 0.1810 to 1.5 inch (4.6 to 38.1 mm)
View Details
Conduit - 8808142 - RS Components, Ltd.
RS Components, Ltd.
Specs
Material Plastic
Flexibility Flexible
Conduit Type Flexible
View Details
Cable Conduit - 2500181-6 - TE Connectivity
Specs
Size 0.9300 inch (23.62 mm)
Temperature Rating -40 to 221 F (-40 to 105 C)
View Details