Pentair, Inc. Conduit/Cable Fastener SBT18BC

Description
CONDUIT MOUNTING PLATE TYPE CADDY ARMOUR SPRING STEEL MATERIAL 50 STANDARD PACKAGE 25 LB LOAD CAPACITY CADDY[R] BRAND FLANGE THICKNESS 1/2 INCH INCLUDES BEAM CLAMP
Datasheet
Description
CONDUIT MOUNTING PLATE TYPE CADDY ARMOUR SPRING STEEL MATERIAL 50 STANDARD PACKAGE 25 LB LOAD CAPACITY CADDY[R] BRAND FLANGE THICKNESS 1/2 INCH INCLUDES BEAM CLAMP
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Conduit/Cable Fastener - SBT18BC - Pentair, Inc.
5500 Wayzata Boulevard, Suite 800, MN, USA
Conduit/Cable Fastener
SBT18BC
Conduit/Cable Fastener SBT18BC
CONDUIT MOUNTING PLATE TYPE CADDY ARMOUR SPRING STEEL MATERIAL 50 STANDARD PACKAGE 25 LB LOAD CAPACITY CADDY[R] BRAND FLANGE THICKNESS 1/2 INCH INCLUDES BEAM CLAMP
  • CONDUIT MOUNTING PLATE TYPE
  • CADDY ARMOUR SPRING STEEL MATERIAL
  • 50 STANDARD PACKAGE
  • 25 LB LOAD CAPACITY
  • CADDY[R] BRAND
  • FLANGE THICKNESS 1/2 INCH
  • INCLUDES BEAM CLAMP
Supplier's Site Datasheet

Technical Specifications

  Pentair, Inc.
Product Category Electrical Conduit
Product Number SBT18BC
Product Name Conduit/Cable Fastener
Material Steel
Unlock Full Specs
to access all available technical data

Similar Products

Convoluted Tubing, FEP - BCF - BRIM Electronics, Inc.
BRIM Electronics, Inc.
Specs
Material FEP
Flexibility Flexible
Size 0.1810 to 1.5 inch (4.6 to 38.1 mm)
View Details
Conduit - 8808221 - RS Components, Ltd.
RS Components, Ltd.
Specs
Material Galvanised steel
Flexibility Flexible
Conduit Type Flexible
View Details
Cable Conduit - 1-2500180-9 - TE Connectivity
Specs
Size 1.12 inch (28.45 mm)
Temperature Rating -40 to 257 F (-40 to 125 C)
View Details