Pentair, Inc. Conduit/Cable Fastener SBT186Z34

Description
CONDUIT MOUNTING PLATE TYPE CADDY ARMOUR SPRING STEEL MATERIAL 50 STANDARD PACKAGE 15 LB LOAD CAPACITY 3/8 INCH (ROD) CONDUIT/CABLE SIZE CADDY[R] BRAND INCLUDES ROD/WIRE CLIP
Datasheet
Description
CONDUIT MOUNTING PLATE TYPE CADDY ARMOUR SPRING STEEL MATERIAL 50 STANDARD PACKAGE 15 LB LOAD CAPACITY 3/8 INCH (ROD) CONDUIT/CABLE SIZE CADDY[R] BRAND INCLUDES ROD/WIRE CLIP
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Conduit/Cable Fastener - SBT186Z34 - Pentair, Inc.
5500 Wayzata Boulevard, Suite 800, MN, USA
Conduit/Cable Fastener
SBT186Z34
Conduit/Cable Fastener SBT186Z34
CONDUIT MOUNTING PLATE TYPE CADDY ARMOUR SPRING STEEL MATERIAL 50 STANDARD PACKAGE 15 LB LOAD CAPACITY 3/8 INCH (ROD) CONDUIT/CABLE SIZE CADDY[R] BRAND INCLUDES ROD/WIRE CLIP
  • CONDUIT MOUNTING PLATE TYPE
  • CADDY ARMOUR SPRING STEEL MATERIAL
  • 50 STANDARD PACKAGE
  • 15 LB LOAD CAPACITY
  • 3/8 INCH (ROD) CONDUIT/CABLE SIZE
  • CADDY[R] BRAND
  • INCLUDES ROD/WIRE CLIP
Supplier's Site Datasheet

Technical Specifications

  Pentair, Inc.
Product Category Electrical Conduit
Product Number SBT186Z34
Product Name Conduit/Cable Fastener
Material Steel
Unlock Full Specs
to access all available technical data

Similar Products

Convoluted Tubing, E-TFE/TEFZEL - BCZ - BRIM Electronics, Inc.
Specs
Material E-TFE/TEFZEL
Flexibility Flexible
Size 0.1810 to 1.5 inch (4.6 to 38.1 mm)
View Details
Conduit - 8808149 - RS Components, Ltd.
RS Components, Ltd.
Specs
Material Plastic
Flexibility Flexible
Conduit Type Flexible
View Details
Cable Conduit - 2500182-3 - TE Connectivity
Specs
Size 0.8800 inch (22.35 mm)
Temperature Rating -40 to 257 F (-40 to 125 C)
View Details