Sherwood Four Channel Stereo Receiver 100W X 4; Product Range Sherwood RX-5502

Description
Four Channel Stereo Receiver - 100W x 4; Product Range:-; Plug Type:
Datasheet
Description
Four Channel Stereo Receiver - 100W x 4; Product Range:-; Plug Type:
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Four Channel Stereo Receiver 100W X 4; Product Range Sherwood - 62M9896 - Newark, An Avnet Company
Chicago, IL, United States
Four Channel Stereo Receiver 100W X 4; Product Range Sherwood
62M9896
Four Channel Stereo Receiver 100W X 4; Product Range Sherwood 62M9896
Four Channel Stereo Receiver - 100W x 4; Product Range:-; Plug Type:

Four Channel Stereo Receiver - 100W x 4; Product Range:-; Plug Type:

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Audio Amplifiers and Preamplifiers
Product Number 62M9896
Product Name Four Channel Stereo Receiver 100W X 4; Product Range Sherwood
Unlock Full Specs
to access all available technical data

Similar Products

 - 523027 - RS Components, Ltd.
RS Components, Ltd.
Specs
Type Audio Amplifier
Frequency Response 1.00E-4 to 0.0050 MHz
View Details
CTS2 AudioMaster® Public Address High-Powered Amplifiers - CTS2-300N-120-240 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
Specs
Type Audio Amplifier
Continuous Power 300 watts
Number of Channels 2 #
View Details
 - The PE-2A/PE-3 Line Amplifier - Grommes~Precision Electronics, Inc.
Grommes~Precision Electronics, Inc.
Specs
Type Audio Amplifier
Frequency Response 0.0200 MHz
View Details
Analog Input Monaural Class-D Speaker Amplifier - BD5469GUL - ROHM Semiconductor GmbH
Specs
Type Audio Amplifier
Amplifier Class Class D
Output Gain 13 dB
View Details
2 suppliers