Pentair, Inc. Conduit/Cable Fastener RMXATS

Description
CABLE TO T-GRID CLIP TYPE CADDY ARMOUR SPRING STEEL MATERIAL UL (CANADA AND US) APPROVAL 100 STANDARD PACKAGE (2) 14 AWG TO (2) 12 AWG NON-METALLIC CABLE WITH GROUND WIRE CONDUIT/CABLE SIZE CADDY[R] BRAND SIZE 0.28 TO 0.32 INCH OUTER DIA X 3.21 INCH H
Datasheet
Description
CABLE TO T-GRID CLIP TYPE CADDY ARMOUR SPRING STEEL MATERIAL UL (CANADA AND US) APPROVAL 100 STANDARD PACKAGE (2) 14 AWG TO (2) 12 AWG NON-METALLIC CABLE WITH GROUND WIRE CONDUIT/CABLE SIZE CADDY[R] BRAND SIZE 0.28 TO 0.32 INCH OUTER DIA X 3.21 INCH H
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Conduit/Cable Fastener - RMXATS - Pentair, Inc.
5500 Wayzata Boulevard, Suite 800, MN, USA
Conduit/Cable Fastener
RMXATS
Conduit/Cable Fastener RMXATS
CABLE TO T-GRID CLIP TYPE CADDY ARMOUR SPRING STEEL MATERIAL UL (CANADA AND US) APPROVAL 100 STANDARD PACKAGE (2) 14 AWG TO (2) 12 AWG NON-METALLIC CABLE WITH GROUND WIRE CONDUIT/CABLE SIZE CADDY[R] BRAND SIZE 0.28 TO 0.32 INCH OUTER DIA X 3.21 INCH H
  • CABLE TO T-GRID CLIP TYPE
  • CADDY ARMOUR SPRING STEEL MATERIAL
  • UL (CANADA AND US) APPROVAL
  • 100 STANDARD PACKAGE
  • (2) 14 AWG TO (2) 12 AWG NON-METALLIC CABLE WITH GROUND WIRE CONDUIT/CABLE SIZE
  • CADDY[R] BRAND
  • SIZE 0.28 TO 0.32 INCH OUTER DIA X 3.21 INCH H
Supplier's Site Datasheet

Technical Specifications

  Pentair, Inc.
Product Category Electrical Conduit
Product Number RMXATS
Product Name Conduit/Cable Fastener
Material Steel
Unlock Full Specs
to access all available technical data

Similar Products

Convoluted Tubing, TFE - BCT - BRIM Electronics, Inc.
BRIM Electronics, Inc.
Specs
Material TFE
Flexibility Flexible
Size 0.1810 to 1.75 inch (4.6 to 44.45 mm)
View Details
Conduit - 1240037 - RS Components, Ltd.
RS Components, Ltd.
Specs
Material Steel; Steel
Flexibility Flexible
Conduit Type Flexible
View Details
Cable Conduit - 2500180-9 - TE Connectivity
Specs
Size 1.36 inch (34.54 mm)
Temperature Rating -40 to 257 F (-40 to 125 C)
View Details