Pentair, Inc. Cable/Conduit to Purlin Fastener RMXAF14

Description
Z-PURLIN CLIP TYPE CADDY ARMOUR SPRING STEEL MATERIAL UL (CANADA AND US) APPROVAL 100 STANDARD PACKAGE (2) 14 TO 12 AWG NON-METALLIC CABLE WITH GROUND WIRE CONDUIT/CABLE SIZE 1/16 TO 1/4 INCH PURLIN/BEAM/FLANGE SIZE CADDY[R] BRAND OUTER DIAMETER 0.28 TO 0.32 INCH
Datasheet
Description
Z-PURLIN CLIP TYPE CADDY ARMOUR SPRING STEEL MATERIAL UL (CANADA AND US) APPROVAL 100 STANDARD PACKAGE (2) 14 TO 12 AWG NON-METALLIC CABLE WITH GROUND WIRE CONDUIT/CABLE SIZE 1/16 TO 1/4 INCH PURLIN/BEAM/FLANGE SIZE CADDY[R] BRAND OUTER DIAMETER 0.28 TO 0.32 INCH
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Cable/Conduit to Purlin Fastener - RMXAF14 - Pentair, Inc.
5500 Wayzata Boulevard, Suite 800, MN, USA
Cable/Conduit to Purlin Fastener
RMXAF14
Cable/Conduit to Purlin Fastener RMXAF14
Z-PURLIN CLIP TYPE CADDY ARMOUR SPRING STEEL MATERIAL UL (CANADA AND US) APPROVAL 100 STANDARD PACKAGE (2) 14 TO 12 AWG NON-METALLIC CABLE WITH GROUND WIRE CONDUIT/CABLE SIZE 1/16 TO 1/4 INCH PURLIN/BEAM/FLANGE SIZE CADDY[R] BRAND OUTER DIAMETER 0.28 TO 0.32 INCH
  • Z-PURLIN CLIP TYPE
  • CADDY ARMOUR SPRING STEEL MATERIAL
  • UL (CANADA AND US) APPROVAL
  • 100 STANDARD PACKAGE
  • (2) 14 TO 12 AWG NON-METALLIC CABLE WITH GROUND WIRE CONDUIT/CABLE SIZE
  • 1/16 TO 1/4 INCH PURLIN/BEAM/FLANGE SIZE
  • CADDY[R] BRAND
  • OUTER DIAMETER 0.28 TO 0.32 INCH
Supplier's Site Datasheet

Technical Specifications

  Pentair, Inc.
Product Category Electrical Conduit
Product Number RMXAF14
Product Name Cable/Conduit to Purlin Fastener
Material Steel
Unlock Full Specs
to access all available technical data

Similar Products

Convoluted Tubing, E-TFE/TEFZEL - BCZ - BRIM Electronics, Inc.
Specs
Material E-TFE/TEFZEL
Flexibility Flexible
Size 0.1810 to 1.5 inch (4.6 to 38.1 mm)
View Details
Conduit - 1240015 - RS Components, Ltd.
RS Components, Ltd.
Specs
Material Plastic
Flexibility Flexible
Conduit Type Flexible
View Details
Cable Conduit - 2500181-6 - TE Connectivity
Specs
Size 0.9300 inch (23.62 mm)
Temperature Rating -40 to 221 F (-40 to 105 C)
View Details