Pentair, Inc. Conduit/Cable Fastener RMX

Description
CABLE CLIP TYPE CADDY ARMOUR SPRING STEEL MATERIAL UL (CANADA AND US) APPROVAL 100 STANDARD PACKAGE 1/4 INCH MOUNTING HOLE SIZE (2) 14 AWG TO (2) 12 AWG NON-METALLIC CABLE WITH GROUND WIRE CONDUIT/CABLE SIZE CADDY[R] BRAND SIZE 0.28 TO 0.32 INCH OUTER DIA X 2.36 INCH H
Datasheet
Description
CABLE CLIP TYPE CADDY ARMOUR SPRING STEEL MATERIAL UL (CANADA AND US) APPROVAL 100 STANDARD PACKAGE 1/4 INCH MOUNTING HOLE SIZE (2) 14 AWG TO (2) 12 AWG NON-METALLIC CABLE WITH GROUND WIRE CONDUIT/CABLE SIZE CADDY[R] BRAND SIZE 0.28 TO 0.32 INCH OUTER DIA X 2.36 INCH H
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Conduit/Cable Fastener - RMX - Pentair, Inc.
5500 Wayzata Boulevard, Suite 800, MN, USA
Conduit/Cable Fastener
RMX
Conduit/Cable Fastener RMX
CABLE CLIP TYPE CADDY ARMOUR SPRING STEEL MATERIAL UL (CANADA AND US) APPROVAL 100 STANDARD PACKAGE 1/4 INCH MOUNTING HOLE SIZE (2) 14 AWG TO (2) 12 AWG NON-METALLIC CABLE WITH GROUND WIRE CONDUIT/CABLE SIZE CADDY[R] BRAND SIZE 0.28 TO 0.32 INCH OUTER DIA X 2.36 INCH H
  • CABLE CLIP TYPE
  • CADDY ARMOUR SPRING STEEL MATERIAL
  • UL (CANADA AND US) APPROVAL
  • 100 STANDARD PACKAGE
  • 1/4 INCH MOUNTING HOLE SIZE
  • (2) 14 AWG TO (2) 12 AWG NON-METALLIC CABLE WITH GROUND WIRE CONDUIT/CABLE SIZE
  • CADDY[R] BRAND
  • SIZE 0.28 TO 0.32 INCH OUTER DIA X 2.36 INCH H
Supplier's Site Datasheet

Technical Specifications

  Pentair, Inc.
Product Category Electrical Conduit
Product Number RMX
Product Name Conduit/Cable Fastener
Material Steel
Unlock Full Specs
to access all available technical data

Similar Products

Convoluted Tubing, FEP - BCF - BRIM Electronics, Inc.
BRIM Electronics, Inc.
Specs
Material FEP
Flexibility Flexible
Size 0.1810 to 1.5 inch (4.6 to 38.1 mm)
View Details
Conduit - 7559035 - RS Components, Ltd.
RS Components, Ltd.
Specs
Material Plastic
Flexibility Flexible
Conduit Type Flexible
View Details
Cable Conduit - 2-2500180-5 - TE Connectivity
Specs
Size 0.6300 inch (16 mm)
Temperature Rating -40 to 257 F (-40 to 125 C)
View Details