Pentair, Inc. Multipurpose Wall Mount Enclosure RHJ1412WLG

Description
" ONE DOOR TYPE MOLDED FIBERGLASS MATERIAL RAL 7035 LIGHT GRAY COLOR 11.62 INCH 13.62 INCH 7.24 INCH UL 508A, CUL, CSA C22.2 APPROVAL BRACKET MOUNTING NEMA 3/3R/4/4X/12/13, IP66 ENCLOSURE OVERLAPPING, RAISED, SCREW DOOR FASTENERS COVER TYPE A14P12, A14P12AL BACK PANEL APPLICABLE STANDARD IEC 60529 NUMBER OF SCREW 4 HJ MODEL "
Datasheet
Description
" ONE DOOR TYPE MOLDED FIBERGLASS MATERIAL RAL 7035 LIGHT GRAY COLOR 11.62 INCH 13.62 INCH 7.24 INCH UL 508A, CUL, CSA C22.2 APPROVAL BRACKET MOUNTING NEMA 3/3R/4/4X/12/13, IP66 ENCLOSURE OVERLAPPING, RAISED, SCREW DOOR FASTENERS COVER TYPE A14P12, A14P12AL BACK PANEL APPLICABLE STANDARD IEC 60529 NUMBER OF SCREW 4 HJ MODEL "
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Multipurpose Wall Mount Enclosure - RHJ1412WLG - Pentair, Inc.
5500 Wayzata Boulevard, Suite 800, MN, USA
Multipurpose Wall Mount Enclosure
RHJ1412WLG
Multipurpose Wall Mount Enclosure RHJ1412WLG
" ONE DOOR TYPE MOLDED FIBERGLASS MATERIAL RAL 7035 LIGHT GRAY COLOR 11.62 INCH 13.62 INCH 7.24 INCH UL 508A, CUL, CSA C22.2 APPROVAL BRACKET MOUNTING NEMA 3/3R/4/4X/12/13, IP66 ENCLOSURE OVERLAPPING, RAISED, SCREW DOOR FASTENERS COVER TYPE A14P12, A14P12AL BACK PANEL APPLICABLE STANDARD IEC 60529 NUMBER OF SCREW 4 HJ MODEL "

"

  • ONE DOOR TYPE
  • MOLDED FIBERGLASS MATERIAL
  • RAL 7035 LIGHT GRAY COLOR
  • 11.62 INCH
  • 13.62 INCH
  • 7.24 INCH
  • UL 508A, CUL, CSA C22.2 APPROVAL
  • BRACKET MOUNTING
  • NEMA 3/3R/4/4X/12/13, IP66 ENCLOSURE
  • OVERLAPPING, RAISED, SCREW DOOR FASTENERS COVER TYPE
  • A14P12, A14P12AL BACK PANEL
  • APPLICABLE STANDARD IEC 60529
  • NUMBER OF SCREW 4
  • HJ MODEL

"

Supplier's Site Datasheet

Technical Specifications

  Pentair, Inc.
Product Category Industrial Enclosures
Product Number RHJ1412WLG
Product Name Multipurpose Wall Mount Enclosure
Length 13.62 inch (346 mm)
Width 11.62 inch (295 mm)
Depth 7.24 inch (184 mm)
Material Fiberglass
Unlock Full Specs
to access all available technical data

Similar Products

Junction Box - X-QY-4 - XJCSENSOR Technology Co., Ltd.
XJCSENSOR Technology Co., Ltd.
Specs
Type Junction Box
NEMA Rating NEMA Enclosures; Type 6
Ingress Protection(IP) Rating Against Foreign Objects 5
View Details
‘Narrow Profile’ Circuit Enclosure Boxes -  - Acopian Power Supplies
Specs
Type Electronic and Instrument Enclosures; Junction Box
Shape Rectangular
Length 6.59 to 8.47 inch (167 to 215 mm)
View Details
System enclosure - 850-814/002-000 - WAGO
Specs
Length 4.72 inch (120 mm)
Width 7.87 inch (200 mm)
Depth 7.87 inch (200 mm)
View Details
2 suppliers
Sensor Interface Junction Blocks - 2171-CPX-AP-I-EC-M12-ND - DigiKey
Specs
Material Polycarbonate
View Details