Pentair, Inc.Multipurpose Wall Mount EnclosureQ604018ABI
Description
"
ONE DOOR TYPE
ABS PLASTIC MATERIAL
RAL 7035 LIGHT GRAY COLOR
23.62 INCH
15.75 INCH
7.09 INCH
UL 508A, CUL, CSA C22.2 APPROVAL
PANEL MOUNTING
NEMA 4/4X/12/13, IP66 ENCLOSURE
FOAM GASKETED, SCREW-ON COVER TYPE
Q6040PI BACK PANEL
QLINE[TM] I BRAND
APPLICABLE STANDARD IEC 60529
COVER STYLE OPAQUE
Q41 MODEL
"
Pentair, Inc.
Done
Datasheet
Description
"
ONE DOOR TYPE
ABS PLASTIC MATERIAL
RAL 7035 LIGHT GRAY COLOR
23.62 INCH
15.75 INCH
7.09 INCH
UL 508A, CUL, CSA C22.2 APPROVAL
PANEL MOUNTING
NEMA 4/4X/12/13, IP66 ENCLOSURE
FOAM GASKETED, SCREW-ON COVER TYPE
Q6040PI BACK PANEL
QLINE[TM] I BRAND
APPLICABLE STANDARD IEC 60529
COVER STYLE OPAQUE
Q41 MODEL
"
"
ONE DOOR TYPE
ABS PLASTIC MATERIAL
RAL 7035 LIGHT GRAY COLOR
23.62 INCH
15.75 INCH
7.09 INCH
UL 508A, CUL, CSA C22.2 APPROVAL
PANEL MOUNTING
NEMA 4/4X/12/13, IP66 ENCLOSURE
FOAM GASKETED, SCREW-ON COVER TYPE
Q6040PI BACK PANEL
QLINE[TM] I BRAND
APPLICABLE STANDARD IEC 60529
COVER STYLE OPAQUE
Q41 MODEL
"