Pentair, Inc. Multipurpose Wall Mount Enclosure Q554ABD

Description
" ONE DOOR TYPE ABS MATERIAL RAL 7035 LIGHT GRAY COLOR 53 MM 2.08661 WIDTH IN INCH 55 MM 2.16535 HEIGHT IN INCH 55 HEIGHT IN MM NEMA 4/4X/6/12/13, IP66/67 ENCLOSURE FOAM GASKETED, SCREW ON COVER TYPE QLINE. BRAND APPLICABLE STANDARD IEC 60529 APPLICATION ELECTRICAL CONTROL, ELECTRICAL JUNCTION, INSTRUMENT, PUSHBUTTON, TERMINAL WIRING ENVIRONMENTAL CONDITIONS CORROSION RESISTANT, DUST, WET EXTERNAL DEPTH WITH COVER 35 MM INTERNAL DEPTH WITH COVER 31 MM HEIGHT IN INCH - UOM IN HEIGHT IN MM - UOM MM WIDTH IN INCH - UOM IN "
Datasheet
Description
" ONE DOOR TYPE ABS MATERIAL RAL 7035 LIGHT GRAY COLOR 53 MM 2.08661 WIDTH IN INCH 55 MM 2.16535 HEIGHT IN INCH 55 HEIGHT IN MM NEMA 4/4X/6/12/13, IP66/67 ENCLOSURE FOAM GASKETED, SCREW ON COVER TYPE QLINE. BRAND APPLICABLE STANDARD IEC 60529 APPLICATION ELECTRICAL CONTROL, ELECTRICAL JUNCTION, INSTRUMENT, PUSHBUTTON, TERMINAL WIRING ENVIRONMENTAL CONDITIONS CORROSION RESISTANT, DUST, WET EXTERNAL DEPTH WITH COVER 35 MM INTERNAL DEPTH WITH COVER 31 MM HEIGHT IN INCH - UOM IN HEIGHT IN MM - UOM MM WIDTH IN INCH - UOM IN "
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Multipurpose Wall Mount Enclosure - Q554ABD - Pentair, Inc.
5500 Wayzata Boulevard, Suite 800, MN, USA
Multipurpose Wall Mount Enclosure
Q554ABD
Multipurpose Wall Mount Enclosure Q554ABD
" ONE DOOR TYPE ABS MATERIAL RAL 7035 LIGHT GRAY COLOR 53 MM 2.08661 WIDTH IN INCH 55 MM 2.16535 HEIGHT IN INCH 55 HEIGHT IN MM NEMA 4/4X/6/12/13, IP66/67 ENCLOSURE FOAM GASKETED, SCREW ON COVER TYPE QLINE. BRAND APPLICABLE STANDARD IEC 60529 APPLICATION ELECTRICAL CONTROL, ELECTRICAL JUNCTION, INSTRUMENT, PUSHBUTTON, TERMINAL WIRING ENVIRONMENTAL CONDITIONS CORROSION RESISTANT, DUST, WET EXTERNAL DEPTH WITH COVER 35 MM INTERNAL DEPTH WITH COVER 31 MM HEIGHT IN INCH - UOM IN HEIGHT IN MM - UOM MM WIDTH IN INCH - UOM IN "

"

  • ONE DOOR TYPE
  • ABS MATERIAL
  • RAL 7035 LIGHT GRAY COLOR
  • 53 MM
  • 2.08661 WIDTH IN INCH
  • 55 MM
  • 2.16535 HEIGHT IN INCH
  • 55 HEIGHT IN MM
  • NEMA 4/4X/6/12/13, IP66/67 ENCLOSURE
  • FOAM GASKETED, SCREW ON COVER TYPE
  • QLINE. BRAND
  • APPLICABLE STANDARD IEC 60529
  • APPLICATION ELECTRICAL CONTROL, ELECTRICAL JUNCTION, INSTRUMENT, PUSHBUTTON, TERMINAL WIRING
  • ENVIRONMENTAL CONDITIONS CORROSION RESISTANT, DUST, WET
  • EXTERNAL DEPTH WITH COVER 35 MM
  • INTERNAL DEPTH WITH COVER 31 MM
  • HEIGHT IN INCH - UOM IN
  • HEIGHT IN MM - UOM MM
  • WIDTH IN INCH - UOM IN

"

Supplier's Site Datasheet

Technical Specifications

  Pentair, Inc.
Product Category Industrial Enclosures
Product Number Q554ABD
Product Name Multipurpose Wall Mount Enclosure
Length 2.17 inch (55 mm)
Width 2.09 inch (53 mm)
Material ABS
NEMA Rating NEMA Enclosures; Type 4; Type 4X; Type 6; Type 13
Unlock Full Specs
to access all available technical data

Similar Products

Junction Boxes - 117834 - RS Components, Ltd.
RS Components, Ltd.
Specs
Type Junction Box
Length 3.74 inch (95 mm)
Width 7.17 inch (182 mm)
View Details
Digital Panel Meter Enclosure Nema-4x - BOX1 - Laurel Electronics LLC
Specs
Type Electronic and Instrument Enclosures
Length 4.72 inch (120 mm)
Width 6.22 inch (158 mm)
View Details
Type C Ductless Balance Enclosure - PowderSafe™ AC775C - AirClean Systems
Specs
Shape Rectangular
Length 54 inch (1372 mm)
Width 48 inch (1219 mm)
View Details