Pentair, Inc. Pushbutton Enclosure Q4PBPCD

Description
" POLYCARBONATE MATERIAL RAL 7035 LIGHT GRAY COLOR 4.45 INCH 7.6 INCH 3.11 INCH UL 508A, CUL, CSA C22.2 APPROVAL NEMA 4/4X/12, IP67 ENCLOSURE 2-ROW VERTICAL DEVICE HOLE LOCATION 30.5 MM DIA DEVICE HOLE SIZE 4 DEVICE HOLE(S) QLINE[TM] D BRAND APPLICABLE STANDARD IEC 60529 USED FOR INSULATING AND HOUSING PUSHBUTTONS IN HOSTILE ENVIRONMENTS ROHS COMPLIANT Q41 MODEL "
Datasheet
Description
" POLYCARBONATE MATERIAL RAL 7035 LIGHT GRAY COLOR 4.45 INCH 7.6 INCH 3.11 INCH UL 508A, CUL, CSA C22.2 APPROVAL NEMA 4/4X/12, IP67 ENCLOSURE 2-ROW VERTICAL DEVICE HOLE LOCATION 30.5 MM DIA DEVICE HOLE SIZE 4 DEVICE HOLE(S) QLINE[TM] D BRAND APPLICABLE STANDARD IEC 60529 USED FOR INSULATING AND HOUSING PUSHBUTTONS IN HOSTILE ENVIRONMENTS ROHS COMPLIANT Q41 MODEL "
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Pushbutton Enclosure - Q4PBPCD - Pentair, Inc.
5500 Wayzata Boulevard, Suite 800, MN, USA
Pushbutton Enclosure
Q4PBPCD
Pushbutton Enclosure Q4PBPCD
" POLYCARBONATE MATERIAL RAL 7035 LIGHT GRAY COLOR 4.45 INCH 7.6 INCH 3.11 INCH UL 508A, CUL, CSA C22.2 APPROVAL NEMA 4/4X/12, IP67 ENCLOSURE 2-ROW VERTICAL DEVICE HOLE LOCATION 30.5 MM DIA DEVICE HOLE SIZE 4 DEVICE HOLE(S) QLINE[TM] D BRAND APPLICABLE STANDARD IEC 60529 USED FOR INSULATING AND HOUSING PUSHBUTTONS IN HOSTILE ENVIRONMENTS ROHS COMPLIANT Q41 MODEL "

"

  • POLYCARBONATE MATERIAL
  • RAL 7035 LIGHT GRAY COLOR
  • 4.45 INCH
  • 7.6 INCH
  • 3.11 INCH
  • UL 508A, CUL, CSA C22.2 APPROVAL
  • NEMA 4/4X/12, IP67 ENCLOSURE
  • 2-ROW VERTICAL DEVICE HOLE LOCATION
  • 30.5 MM DIA DEVICE HOLE SIZE
  • 4 DEVICE HOLE(S)
  • QLINE[TM] D BRAND
  • APPLICABLE STANDARD IEC 60529
  • USED FOR INSULATING AND HOUSING PUSHBUTTONS IN HOSTILE ENVIRONMENTS
  • ROHS COMPLIANT
  • Q41 MODEL

"

Supplier's Site Datasheet

Technical Specifications

  Pentair, Inc.
Product Category Industrial Enclosures
Product Number Q4PBPCD
Product Name Pushbutton Enclosure
Type Pushbutton Enclosures
Length 7.6 inch (193 mm)
Width 4.45 inch (113 mm)
Depth 3.11 inch (78.99 mm)
Unlock Full Specs
to access all available technical data

Similar Products

General Purpose Enclosures - 1228920 - RS Components, Ltd.
Specs
Shape Rectangular
Length 4.8 inch (122 mm)
Width 4.8 inch (122 mm)
View Details
Model IPC DPM Splashproof Cover - IPC - Laurel Electronics LLC
Specs
Type Electronic and Instrument Enclosures
NEMA Rating Type 4; Type 12
Ingress Protection(IP) Rating Against Foreign Objects 5; 6
View Details
Type A Enclosure - PowderSafe™ AC710C - AirClean Systems
Specs
Shape Rectangular
Length 30 inch (762 mm)
Width 32 inch (813 mm)
View Details