Pentair, Inc. Multipurpose Wall Mount Enclosure Q403018ABICC

Description
" ONE DOOR TYPE ABS MATERIAL RAL 7035 LIGHT GRAY COLOR 300 MM 11.811 WIDTH IN INCH 400 MM 15.748 HEIGHT IN INCH 400 HEIGHT IN MM UL, CSA APPROVAL NEMA 4/4X/12/13, IP66 ENCLOSURE FOAM GASKETED, SCREW ON, TRANSPARENT COVER TYPE Q-4030PI BACK PANEL QLINE. BRAND APPLICABLE STANDARD IEC 60529 APPLICATION ELECTRICAL CONTROL BOX, ELECTRICAL JUNCTION BOX, INSTRUMENT HOUSING, PUSHBUTTON HOUSING, TERMINAL WIRING BOX ENVIRONMENTAL CONDITIONS CORROSION RESISTANT, DUSTY, WET EXTERNAL DEPTH WITH DOOR 173 MM PANEL FINIS HEIGHT IN INCH - UOM IN HEIGHT IN MM - UOM MM WIDTH IN INCH - UOM IN "
Datasheet
Description
" ONE DOOR TYPE ABS MATERIAL RAL 7035 LIGHT GRAY COLOR 300 MM 11.811 WIDTH IN INCH 400 MM 15.748 HEIGHT IN INCH 400 HEIGHT IN MM UL, CSA APPROVAL NEMA 4/4X/12/13, IP66 ENCLOSURE FOAM GASKETED, SCREW ON, TRANSPARENT COVER TYPE Q-4030PI BACK PANEL QLINE. BRAND APPLICABLE STANDARD IEC 60529 APPLICATION ELECTRICAL CONTROL BOX, ELECTRICAL JUNCTION BOX, INSTRUMENT HOUSING, PUSHBUTTON HOUSING, TERMINAL WIRING BOX ENVIRONMENTAL CONDITIONS CORROSION RESISTANT, DUSTY, WET EXTERNAL DEPTH WITH DOOR 173 MM PANEL FINIS HEIGHT IN INCH - UOM IN HEIGHT IN MM - UOM MM WIDTH IN INCH - UOM IN "
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Multipurpose Wall Mount Enclosure - Q403018ABICC - Pentair, Inc.
5500 Wayzata Boulevard, Suite 800, MN, USA
Multipurpose Wall Mount Enclosure
Q403018ABICC
Multipurpose Wall Mount Enclosure Q403018ABICC
" ONE DOOR TYPE ABS MATERIAL RAL 7035 LIGHT GRAY COLOR 300 MM 11.811 WIDTH IN INCH 400 MM 15.748 HEIGHT IN INCH 400 HEIGHT IN MM UL, CSA APPROVAL NEMA 4/4X/12/13, IP66 ENCLOSURE FOAM GASKETED, SCREW ON, TRANSPARENT COVER TYPE Q-4030PI BACK PANEL QLINE. BRAND APPLICABLE STANDARD IEC 60529 APPLICATION ELECTRICAL CONTROL BOX, ELECTRICAL JUNCTION BOX, INSTRUMENT HOUSING, PUSHBUTTON HOUSING, TERMINAL WIRING BOX ENVIRONMENTAL CONDITIONS CORROSION RESISTANT, DUSTY, WET EXTERNAL DEPTH WITH DOOR 173 MM PANEL FINIS HEIGHT IN INCH - UOM IN HEIGHT IN MM - UOM MM WIDTH IN INCH - UOM IN "

"

  • ONE DOOR TYPE
  • ABS MATERIAL
  • RAL 7035 LIGHT GRAY COLOR
  • 300 MM
  • 11.811 WIDTH IN INCH
  • 400 MM
  • 15.748 HEIGHT IN INCH
  • 400 HEIGHT IN MM
  • UL, CSA APPROVAL
  • NEMA 4/4X/12/13, IP66 ENCLOSURE
  • FOAM GASKETED, SCREW ON, TRANSPARENT COVER TYPE
  • Q-4030PI BACK PANEL
  • QLINE. BRAND
  • APPLICABLE STANDARD IEC 60529
  • APPLICATION ELECTRICAL CONTROL BOX, ELECTRICAL JUNCTION BOX, INSTRUMENT HOUSING, PUSHBUTTON HOUSING, TERMINAL WIRING BOX
  • ENVIRONMENTAL CONDITIONS CORROSION RESISTANT, DUSTY, WET
  • EXTERNAL DEPTH WITH DOOR 173 MM
  • PANEL FINIS
  • HEIGHT IN INCH - UOM IN
  • HEIGHT IN MM - UOM MM
  • WIDTH IN INCH - UOM IN

"

Supplier's Site Datasheet

Technical Specifications

  Pentair, Inc.
Product Category Industrial Enclosures
Product Number Q403018ABICC
Product Name Multipurpose Wall Mount Enclosure
Length 15.75 inch (400 mm)
Width 11.81 inch (300 mm)
Material ABS
NEMA Rating NEMA Enclosures; Type 4; Type 4X; Type 13
Unlock Full Specs
to access all available technical data

Similar Products

SKD house connection box 160A, DIN 00 (gG) - SKD 160A - SCHURTER Inc
Specs
Type Electronic and Instrument Enclosures
View Details
Electrical - Mild Steel - Freestanding Enclosures - 1418BY24 - Hammond Manufacturing Company Inc.
Specs
Type Electronic and Instrument Enclosures
Length 90.06 inch (2288 mm)
Width 72.06 inch (1830 mm)
View Details
3 suppliers
Phenolic Instrument Case - 701 - Keystone Electronics Corp.
Keystone Electronics Corp.
Specs
Type Electronic and Instrument Enclosures
Shape Rectangular
Length 6.81 inch (173 mm)
View Details
2 suppliers