Pentair, Inc. Datacommunication Cabinet Q402013PCEMC

Description
" WITH SIDE WALL TYPE IMPACT RESISTANT POLYCARBONATE BODY MATERIAL 7.87 INCH W X 15.75 INCH H SIZE RAL 7035 LIGHT GRAY ENCLOSURE, NICKEL COATED BASE/COVER COLOR UL 508, UL 508-A, CUL C22.2 APPROVAL SCREW ON MOUNTING QLINE[R] BRAND "
Datasheet
Description
" WITH SIDE WALL TYPE IMPACT RESISTANT POLYCARBONATE BODY MATERIAL 7.87 INCH W X 15.75 INCH H SIZE RAL 7035 LIGHT GRAY ENCLOSURE, NICKEL COATED BASE/COVER COLOR UL 508, UL 508-A, CUL C22.2 APPROVAL SCREW ON MOUNTING QLINE[R] BRAND "
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Datacommunication Cabinet - Q402013PCEMC - Pentair, Inc.
5500 Wayzata Boulevard, Suite 800, MN, USA
Datacommunication Cabinet
Q402013PCEMC
Datacommunication Cabinet Q402013PCEMC
" WITH SIDE WALL TYPE IMPACT RESISTANT POLYCARBONATE BODY MATERIAL 7.87 INCH W X 15.75 INCH H SIZE RAL 7035 LIGHT GRAY ENCLOSURE, NICKEL COATED BASE/COVER COLOR UL 508, UL 508-A, CUL C22.2 APPROVAL SCREW ON MOUNTING QLINE[R] BRAND "

"

  • WITH SIDE WALL TYPE
  • IMPACT RESISTANT POLYCARBONATE BODY MATERIAL
  • 7.87 INCH W X 15.75 INCH H SIZE
  • RAL 7035 LIGHT GRAY ENCLOSURE, NICKEL COATED BASE/COVER COLOR
  • UL 508, UL 508-A, CUL C22.2 APPROVAL
  • SCREW ON MOUNTING
  • QLINE[R] BRAND

"

Supplier's Site Datasheet

Technical Specifications

  Pentair, Inc.
Product Category Industrial Enclosures
Product Number Q402013PCEMC
Product Name Datacommunication Cabinet
Type Electronic and Instrument Enclosures
Unlock Full Specs
to access all available technical data

Similar Products

SKD house connection box 400A, DIN2 - SKD 400A_new - SCHURTER Inc
Specs
Type Electronic and Instrument Enclosures
View Details
‘Gold Box’ Circuit Enclosure Boxes -  - Acopian Power Supplies
Specs
Type Electronic and Instrument Enclosures; Junction Box
Shape Rectangular
Length 3.71 to 13.25 inch (94.23 to 337 mm)
View Details
Heat Sink Enclosure, Aluminium, Silver; Enclosure Type Takachi - 78X4252 - Newark, An Avnet Company
Specs
Length 1.18 inch (30 mm)
Width 5.12 inch (130 mm)
Depth 5.12 inch (130 mm)
View Details
1/8 DIN Wall-Mount Enclosure -  - Laurel Electronics LLC
Laurel Electronics LLC
Specs
Type Electronic and Instrument Enclosures
Length 4.72 inch (120 mm)
Width 6.22 inch (158 mm)
View Details