Pentair, Inc. Pushbutton Enclosure Q3PBPCDM

Description
" POLYCARBONATE MATERIAL RAL 7035 LIGHT GRAY COLOR 2.87 INCH 6.02 INCH 3.11 INCH UL 508A, CUL, CSA C22.2 APPROVAL NEMA 4/4X/12, IP67 ENCLOSURE 1-ROW VERTICAL DEVICE HOLE LOCATION 22.5 MM DIA DEVICE HOLE SIZE 3 DEVICE HOLE(S) QLINE[TM] D BRAND APPLICABLE STANDARD IEC 60529 USED FOR INSULATING AND HOUSING PUSHBUTTONS IN HOSTILE ENVIRONMENTS ROHS COMPLIANT Q41 MODEL "
Datasheet
Description
" POLYCARBONATE MATERIAL RAL 7035 LIGHT GRAY COLOR 2.87 INCH 6.02 INCH 3.11 INCH UL 508A, CUL, CSA C22.2 APPROVAL NEMA 4/4X/12, IP67 ENCLOSURE 1-ROW VERTICAL DEVICE HOLE LOCATION 22.5 MM DIA DEVICE HOLE SIZE 3 DEVICE HOLE(S) QLINE[TM] D BRAND APPLICABLE STANDARD IEC 60529 USED FOR INSULATING AND HOUSING PUSHBUTTONS IN HOSTILE ENVIRONMENTS ROHS COMPLIANT Q41 MODEL "
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Pushbutton Enclosure - Q3PBPCDM - Pentair, Inc.
5500 Wayzata Boulevard, Suite 800, MN, USA
Pushbutton Enclosure
Q3PBPCDM
Pushbutton Enclosure Q3PBPCDM
" POLYCARBONATE MATERIAL RAL 7035 LIGHT GRAY COLOR 2.87 INCH 6.02 INCH 3.11 INCH UL 508A, CUL, CSA C22.2 APPROVAL NEMA 4/4X/12, IP67 ENCLOSURE 1-ROW VERTICAL DEVICE HOLE LOCATION 22.5 MM DIA DEVICE HOLE SIZE 3 DEVICE HOLE(S) QLINE[TM] D BRAND APPLICABLE STANDARD IEC 60529 USED FOR INSULATING AND HOUSING PUSHBUTTONS IN HOSTILE ENVIRONMENTS ROHS COMPLIANT Q41 MODEL "

"

  • POLYCARBONATE MATERIAL
  • RAL 7035 LIGHT GRAY COLOR
  • 2.87 INCH
  • 6.02 INCH
  • 3.11 INCH
  • UL 508A, CUL, CSA C22.2 APPROVAL
  • NEMA 4/4X/12, IP67 ENCLOSURE
  • 1-ROW VERTICAL DEVICE HOLE LOCATION
  • 22.5 MM DIA DEVICE HOLE SIZE
  • 3 DEVICE HOLE(S)
  • QLINE[TM] D BRAND
  • APPLICABLE STANDARD IEC 60529
  • USED FOR INSULATING AND HOUSING PUSHBUTTONS IN HOSTILE ENVIRONMENTS
  • ROHS COMPLIANT
  • Q41 MODEL

"

Supplier's Site Datasheet

Technical Specifications

  Pentair, Inc.
Product Category Industrial Enclosures
Product Number Q3PBPCDM
Product Name Pushbutton Enclosure
Type Pushbutton Enclosures
Length 6.02 inch (153 mm)
Width 2.87 inch (72.9 mm)
Depth 3.11 inch (78.99 mm)
Unlock Full Specs
to access all available technical data

Similar Products

SKS house connection box 63A, D III - SKS 63A - SCHURTER Inc
Specs
Type Electronic and Instrument Enclosures
View Details
Boxes - 164-1418JC9LP-ND - DigiKey
Hammond Manufacturing Company Inc.
Specs
Type Junction Box
Material Steel
Features Hinged Cover
View Details
Phenolic Instrument Case - 700 - Keystone Electronics Corp.
Keystone Electronics Corp.
Specs
Type Electronic and Instrument Enclosures
Shape Rectangular
Length 6.25 inch (159 mm)
View Details
2 suppliers
General Purpose Enclosures - 2832150 - RS Components, Ltd.
Specs
Length 9.45 inch (240 mm)
Width 3.54 inch (90 mm)
Depth 6.3 inch (160 mm)
View Details