Pentair, Inc. Multipurpose Wall Mount Enclosure Q302018PCIQRR

Description
" ONE DOOR TYPE POLYCARBONATE MATERIAL RAL 7035 LIGHT GRAY COLOR 7.87 INCH 7.87 WIDTH IN INCH 11.81 INCH 11.81 HEIGHT IN INCH 6.81 INCH 6.81 DEPTH IN INCH UL 508-A, CSA APPROVAL BRACKET MOUNTING NEMA 4/4X/12/13, IP66 ENCLOSURE HINGED, GASKETED, QUICK RELEASE LATCH COVER TYPE Q3020PI NOT INCLUDED BACK PANEL QLINE[R] BRAND WITH OPAQUE COVER DEPTH IN INCH - UOM IN HEIGHT IN INCH - UOM IN WIDTH IN INCH - UOM IN "
Datasheet
Description
" ONE DOOR TYPE POLYCARBONATE MATERIAL RAL 7035 LIGHT GRAY COLOR 7.87 INCH 7.87 WIDTH IN INCH 11.81 INCH 11.81 HEIGHT IN INCH 6.81 INCH 6.81 DEPTH IN INCH UL 508-A, CSA APPROVAL BRACKET MOUNTING NEMA 4/4X/12/13, IP66 ENCLOSURE HINGED, GASKETED, QUICK RELEASE LATCH COVER TYPE Q3020PI NOT INCLUDED BACK PANEL QLINE[R] BRAND WITH OPAQUE COVER DEPTH IN INCH - UOM IN HEIGHT IN INCH - UOM IN WIDTH IN INCH - UOM IN "
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Multipurpose Wall Mount Enclosure - Q302018PCIQRR - Pentair, Inc.
5500 Wayzata Boulevard, Suite 800, MN, USA
Multipurpose Wall Mount Enclosure
Q302018PCIQRR
Multipurpose Wall Mount Enclosure Q302018PCIQRR
" ONE DOOR TYPE POLYCARBONATE MATERIAL RAL 7035 LIGHT GRAY COLOR 7.87 INCH 7.87 WIDTH IN INCH 11.81 INCH 11.81 HEIGHT IN INCH 6.81 INCH 6.81 DEPTH IN INCH UL 508-A, CSA APPROVAL BRACKET MOUNTING NEMA 4/4X/12/13, IP66 ENCLOSURE HINGED, GASKETED, QUICK RELEASE LATCH COVER TYPE Q3020PI NOT INCLUDED BACK PANEL QLINE[R] BRAND WITH OPAQUE COVER DEPTH IN INCH - UOM IN HEIGHT IN INCH - UOM IN WIDTH IN INCH - UOM IN "

"

  • ONE DOOR TYPE
  • POLYCARBONATE MATERIAL
  • RAL 7035 LIGHT GRAY COLOR
  • 7.87 INCH
  • 7.87 WIDTH IN INCH
  • 11.81 INCH
  • 11.81 HEIGHT IN INCH
  • 6.81 INCH
  • 6.81 DEPTH IN INCH
  • UL 508-A, CSA APPROVAL
  • BRACKET MOUNTING
  • NEMA 4/4X/12/13, IP66 ENCLOSURE
  • HINGED, GASKETED, QUICK RELEASE LATCH COVER TYPE
  • Q3020PI NOT INCLUDED BACK PANEL
  • QLINE[R] BRAND
  • WITH OPAQUE COVER
  • DEPTH IN INCH - UOM IN
  • HEIGHT IN INCH - UOM IN
  • WIDTH IN INCH - UOM IN

"

Supplier's Site Datasheet

Technical Specifications

  Pentair, Inc.
Product Category Industrial Enclosures
Product Number Q302018PCIQRR
Product Name Multipurpose Wall Mount Enclosure
Length 11.81 inch (300 mm)
Width 7.87 inch (200 mm)
Depth 6.81 inch (173 mm)
Material Polycarbonate
Unlock Full Specs
to access all available technical data

Similar Products

SKD house connection box 400A, DIN2 - SKD 400A_new - SCHURTER Inc
Specs
Type Electronic and Instrument Enclosures
View Details
Small Enclosures - Extruded Enclosures - 1455N1202 - Hammond Manufacturing Company Inc.
Hammond Manufacturing Company Inc.
Specs
Type Electronic and Instrument Enclosures
Length 4.72 inch (120 mm)
Width 4.06 inch (103 mm)
View Details
5 suppliers
Keystone Electronics Corp.
Specs
Length 5.87 inch (149 mm)
Width 3.13 inch (79.4 mm)
Features RoHS Compliant
View Details
General Purpose Enclosures - 2832133 - RS Components, Ltd.
Specs
Material Polycarbonate; ABS; ABS
View Details