Pentair, Inc. Multipurpose Wall Mount Enclosure Q302013ABICC

Description
" ONE DOOR TYPE ABS MATERIAL RAL 7035 LIGHT GRAY COLOR 200 MM 7.87402 WIDTH IN INCH 300 MM 11.811 HEIGHT IN INCH 123 MM 300 HEIGHT IN MM NEMA 4/4X/12/13, IP66 ENCLOSURE FOAM GASKETED, SCREW ON COVER TYPE Q-3020PI BACK PANEL QLINE. BRAND APPLICABLE STANDARD IEC 60529 APPLICATION ELECTRICAL CONTROL, ELECTRICAL JUNCTION, INSTRUMENT, PUSHBUTTON, TERMINAL WIRING ENVIRONMENTAL CONDITIONS CORROSION RESISTANT, DUST, WET HEIGHT IN INCH - UOM IN HEIGHT IN MM - UOM MM WIDTH IN INCH - UOM IN "
Datasheet
Description
" ONE DOOR TYPE ABS MATERIAL RAL 7035 LIGHT GRAY COLOR 200 MM 7.87402 WIDTH IN INCH 300 MM 11.811 HEIGHT IN INCH 123 MM 300 HEIGHT IN MM NEMA 4/4X/12/13, IP66 ENCLOSURE FOAM GASKETED, SCREW ON COVER TYPE Q-3020PI BACK PANEL QLINE. BRAND APPLICABLE STANDARD IEC 60529 APPLICATION ELECTRICAL CONTROL, ELECTRICAL JUNCTION, INSTRUMENT, PUSHBUTTON, TERMINAL WIRING ENVIRONMENTAL CONDITIONS CORROSION RESISTANT, DUST, WET HEIGHT IN INCH - UOM IN HEIGHT IN MM - UOM MM WIDTH IN INCH - UOM IN "
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Multipurpose Wall Mount Enclosure - Q302013ABICC - Pentair, Inc.
5500 Wayzata Boulevard, Suite 800, MN, USA
Multipurpose Wall Mount Enclosure
Q302013ABICC
Multipurpose Wall Mount Enclosure Q302013ABICC
" ONE DOOR TYPE ABS MATERIAL RAL 7035 LIGHT GRAY COLOR 200 MM 7.87402 WIDTH IN INCH 300 MM 11.811 HEIGHT IN INCH 123 MM 300 HEIGHT IN MM NEMA 4/4X/12/13, IP66 ENCLOSURE FOAM GASKETED, SCREW ON COVER TYPE Q-3020PI BACK PANEL QLINE. BRAND APPLICABLE STANDARD IEC 60529 APPLICATION ELECTRICAL CONTROL, ELECTRICAL JUNCTION, INSTRUMENT, PUSHBUTTON, TERMINAL WIRING ENVIRONMENTAL CONDITIONS CORROSION RESISTANT, DUST, WET HEIGHT IN INCH - UOM IN HEIGHT IN MM - UOM MM WIDTH IN INCH - UOM IN "

"

  • ONE DOOR TYPE
  • ABS MATERIAL
  • RAL 7035 LIGHT GRAY COLOR
  • 200 MM
  • 7.87402 WIDTH IN INCH
  • 300 MM
  • 11.811 HEIGHT IN INCH
  • 123 MM
  • 300 HEIGHT IN MM
  • NEMA 4/4X/12/13, IP66 ENCLOSURE
  • FOAM GASKETED, SCREW ON COVER TYPE
  • Q-3020PI BACK PANEL
  • QLINE. BRAND
  • APPLICABLE STANDARD IEC 60529
  • APPLICATION ELECTRICAL CONTROL, ELECTRICAL JUNCTION, INSTRUMENT, PUSHBUTTON, TERMINAL WIRING
  • ENVIRONMENTAL CONDITIONS CORROSION RESISTANT, DUST, WET
  • HEIGHT IN INCH - UOM IN
  • HEIGHT IN MM - UOM MM
  • WIDTH IN INCH - UOM IN

"

Supplier's Site Datasheet

Technical Specifications

  Pentair, Inc.
Product Category Industrial Enclosures
Product Number Q302013ABICC
Product Name Multipurpose Wall Mount Enclosure
Length 11.81 inch (300 mm)
Width 7.87 inch (200 mm)
Depth 4.84 inch (123 mm)
Material ABS
Unlock Full Specs
to access all available technical data

Similar Products

SKD house connection box 63A, D III (gG) - SKD 63A - SCHURTER Inc
Specs
Type Electronic and Instrument Enclosures
View Details
Electrical - Mild Steel - Junction Boxes - 1436D - Hammond Manufacturing Company Inc.
Hammond Manufacturing Company Inc.
Specs
Type Electronic and Instrument Enclosures; Junction Box
Length 10.25 inch (260 mm)
Width 3.25 inch (82.55 mm)
View Details
5 suppliers
Phenolic Instrument Case - 702 - Keystone Electronics Corp.
Keystone Electronics Corp.
Specs
Type Electronic and Instrument Enclosures
Shape Rectangular
Length 8.38 inch (213 mm)
View Details
3 suppliers