Pentair, Inc. Multipurpose Wall Mount Enclosure Q251815ABECC

Description
" ONE DOOR TYPE ABS MATERIAL RAL 7035 LIGHT GRAY COLOR 175 MM 6.88976 WIDTH IN INCH 250 MM 9.84252 HEIGHT IN INCH 250 HEIGHT IN MM NEMA 4/4X/6/12/13, IP67 ENCLOSURE FOAM GASKETED, SCREW ON, TRANSPARENT COVER TYPE Q-2518PE BACK PANEL QLINE. BRAND APPLICABLE STANDARD IEC 60529 APPLICATION ELECTRICAL CONTROL, ELECTRICAL JUNCTION, INSTRUMENT, TERMINAL WIRING ENVIRONMENTAL CONDITIONS CORROSION RESISTANT, DUST, WET EXTERNAL DEPTH WITH COVER 149 MM INTERNAL DEPTH WITH COVER 142.4 MM HEIGHT IN INCH - UOM IN HEIGHT IN MM - UOM MM WIDTH IN INCH - UOM IN "
Datasheet
Description
" ONE DOOR TYPE ABS MATERIAL RAL 7035 LIGHT GRAY COLOR 175 MM 6.88976 WIDTH IN INCH 250 MM 9.84252 HEIGHT IN INCH 250 HEIGHT IN MM NEMA 4/4X/6/12/13, IP67 ENCLOSURE FOAM GASKETED, SCREW ON, TRANSPARENT COVER TYPE Q-2518PE BACK PANEL QLINE. BRAND APPLICABLE STANDARD IEC 60529 APPLICATION ELECTRICAL CONTROL, ELECTRICAL JUNCTION, INSTRUMENT, TERMINAL WIRING ENVIRONMENTAL CONDITIONS CORROSION RESISTANT, DUST, WET EXTERNAL DEPTH WITH COVER 149 MM INTERNAL DEPTH WITH COVER 142.4 MM HEIGHT IN INCH - UOM IN HEIGHT IN MM - UOM MM WIDTH IN INCH - UOM IN "
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Multipurpose Wall Mount Enclosure - Q251815ABECC - Pentair, Inc.
5500 Wayzata Boulevard, Suite 800, MN, USA
Multipurpose Wall Mount Enclosure
Q251815ABECC
Multipurpose Wall Mount Enclosure Q251815ABECC
" ONE DOOR TYPE ABS MATERIAL RAL 7035 LIGHT GRAY COLOR 175 MM 6.88976 WIDTH IN INCH 250 MM 9.84252 HEIGHT IN INCH 250 HEIGHT IN MM NEMA 4/4X/6/12/13, IP67 ENCLOSURE FOAM GASKETED, SCREW ON, TRANSPARENT COVER TYPE Q-2518PE BACK PANEL QLINE. BRAND APPLICABLE STANDARD IEC 60529 APPLICATION ELECTRICAL CONTROL, ELECTRICAL JUNCTION, INSTRUMENT, TERMINAL WIRING ENVIRONMENTAL CONDITIONS CORROSION RESISTANT, DUST, WET EXTERNAL DEPTH WITH COVER 149 MM INTERNAL DEPTH WITH COVER 142.4 MM HEIGHT IN INCH - UOM IN HEIGHT IN MM - UOM MM WIDTH IN INCH - UOM IN "

"

  • ONE DOOR TYPE
  • ABS MATERIAL
  • RAL 7035 LIGHT GRAY COLOR
  • 175 MM
  • 6.88976 WIDTH IN INCH
  • 250 MM
  • 9.84252 HEIGHT IN INCH
  • 250 HEIGHT IN MM
  • NEMA 4/4X/6/12/13, IP67 ENCLOSURE
  • FOAM GASKETED, SCREW ON, TRANSPARENT COVER TYPE
  • Q-2518PE BACK PANEL
  • QLINE. BRAND
  • APPLICABLE STANDARD IEC 60529
  • APPLICATION ELECTRICAL CONTROL, ELECTRICAL JUNCTION, INSTRUMENT, TERMINAL WIRING
  • ENVIRONMENTAL CONDITIONS CORROSION RESISTANT, DUST, WET
  • EXTERNAL DEPTH WITH COVER 149 MM
  • INTERNAL DEPTH WITH COVER 142.4 MM
  • HEIGHT IN INCH - UOM IN
  • HEIGHT IN MM - UOM MM
  • WIDTH IN INCH - UOM IN

"

Supplier's Site Datasheet

Technical Specifications

  Pentair, Inc.
Product Category Industrial Enclosures
Product Number Q251815ABECC
Product Name Multipurpose Wall Mount Enclosure
Length 9.84 inch (250 mm)
Width 6.89 inch (175 mm)
Material ABS
NEMA Rating NEMA Enclosures; Type 4; Type 4X; Type 6; Type 13
Unlock Full Specs
to access all available technical data

Similar Products

SKD house connection box 250A, DIN1 - SKD 250A_new - SCHURTER Inc
Specs
Type Electronic and Instrument Enclosures
View Details
Electrical - Mild Steel - Wallmount Enclosures - 1418CA6 - Hammond Manufacturing Company Inc.
Specs
Type Electronic and Instrument Enclosures
Length 20 inch (508 mm)
Width 12 inch (305 mm)
View Details
4 suppliers
Keystone Electronics Corp.
Specs
Features RoHS Compliant
View Details