Pentair, Inc. Datacommunication Cabinet Q20129PCEMC

Description
" WITH SIDE WALL TYPE IMPACT RESISTANT POLYCARBONATE BODY MATERIAL 4.72 INCH W X 7.87 INCH H SIZE RAL 7035 LIGHT GRAY ENCLOSURE, NICKEL COATED BASE/COVER COLOR UL 508, UL 508-A, CUL C22.2 APPROVAL SENSITIVE COMMUNICATION EQUIPMENT, ELECTRONIC EQUIPMENT APPLICATION SCREW ON MOUNTING QLINE[R] BRAND "
Datasheet
Description
" WITH SIDE WALL TYPE IMPACT RESISTANT POLYCARBONATE BODY MATERIAL 4.72 INCH W X 7.87 INCH H SIZE RAL 7035 LIGHT GRAY ENCLOSURE, NICKEL COATED BASE/COVER COLOR UL 508, UL 508-A, CUL C22.2 APPROVAL SENSITIVE COMMUNICATION EQUIPMENT, ELECTRONIC EQUIPMENT APPLICATION SCREW ON MOUNTING QLINE[R] BRAND "
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Datacommunication Cabinet - Q20129PCEMC - Pentair, Inc.
5500 Wayzata Boulevard, Suite 800, MN, USA
Datacommunication Cabinet
Q20129PCEMC
Datacommunication Cabinet Q20129PCEMC
" WITH SIDE WALL TYPE IMPACT RESISTANT POLYCARBONATE BODY MATERIAL 4.72 INCH W X 7.87 INCH H SIZE RAL 7035 LIGHT GRAY ENCLOSURE, NICKEL COATED BASE/COVER COLOR UL 508, UL 508-A, CUL C22.2 APPROVAL SENSITIVE COMMUNICATION EQUIPMENT, ELECTRONIC EQUIPMENT APPLICATION SCREW ON MOUNTING QLINE[R] BRAND "

"

  • WITH SIDE WALL TYPE
  • IMPACT RESISTANT POLYCARBONATE BODY MATERIAL
  • 4.72 INCH W X 7.87 INCH H SIZE
  • RAL 7035 LIGHT GRAY ENCLOSURE, NICKEL COATED BASE/COVER COLOR
  • UL 508, UL 508-A, CUL C22.2 APPROVAL
  • SENSITIVE COMMUNICATION EQUIPMENT, ELECTRONIC EQUIPMENT APPLICATION
  • SCREW ON MOUNTING
  • QLINE[R] BRAND

"

Supplier's Site Datasheet

Technical Specifications

  Pentair, Inc.
Product Category Industrial Enclosures
Product Number Q20129PCEMC
Product Name Datacommunication Cabinet
Type Electronic and Instrument Enclosures
Unlock Full Specs
to access all available technical data

Similar Products

‘Gold Box’ Circuit Enclosure Boxes -  - Acopian Power Supplies
Specs
Type Electronic and Instrument Enclosures; Junction Box
Shape Rectangular
Length 3.71 to 13.25 inch (94.23 to 337 mm)
View Details
Development Board Enclosures - 2306172 - RS Components, Ltd.
Specs
Type Electronic and Instrument Enclosures
Width 2.36 inch (60 mm)
Depth 1.3 inch (33 mm)
View Details
SKD house connection box 400A, DIN2 - SKD 400A_new - SCHURTER Inc
Specs
Type Electronic and Instrument Enclosures
View Details
Small Enclosures - General Purpose Metal - 1415B - Hammond Manufacturing Company Inc.
Hammond Manufacturing Company Inc.
Specs
Type Electronic and Instrument Enclosures
Length 4 inch (102 mm)
Width 3 inch (76.2 mm)
View Details
4 suppliers