Pentair, Inc. Pushbutton Enclosure Q1PBPCDM

Description
" POLYCARBONATE MATERIAL RAL 7035 LIGHT GRAY COLOR 2.87 INCH 2.87 WIDTH IN INCH 2.95 INCH 2.95 HEIGHT IN INCH 3.11 INCH 74.93 HEIGHT IN MM UL, CSA APPROVAL NEMA 4/4X/12, IP67 ENCLOSURE 1-ROW VERTICAL DEVICE HOLE LOCATION 0.87 INCH DIA DEVICE HOLE SIZE 1 DEVICE HOLE(S) QLINE. BRAND APPLICABLE STANDARD IEC 60529 COVER TYPE FOAMED GASKETED SCREW ON ENVIRONMENTAL CONDITIONS CORROSIVE, DUST, WET PANEL FINISH ZINC PLATED PANEL MATERIAL STEEL HEIGHT IN INCH - UOM IN HEIGHT IN MM - UOM MM WIDTH IN INCH - UOM IN "
Datasheet
Description
" POLYCARBONATE MATERIAL RAL 7035 LIGHT GRAY COLOR 2.87 INCH 2.87 WIDTH IN INCH 2.95 INCH 2.95 HEIGHT IN INCH 3.11 INCH 74.93 HEIGHT IN MM UL, CSA APPROVAL NEMA 4/4X/12, IP67 ENCLOSURE 1-ROW VERTICAL DEVICE HOLE LOCATION 0.87 INCH DIA DEVICE HOLE SIZE 1 DEVICE HOLE(S) QLINE. BRAND APPLICABLE STANDARD IEC 60529 COVER TYPE FOAMED GASKETED SCREW ON ENVIRONMENTAL CONDITIONS CORROSIVE, DUST, WET PANEL FINISH ZINC PLATED PANEL MATERIAL STEEL HEIGHT IN INCH - UOM IN HEIGHT IN MM - UOM MM WIDTH IN INCH - UOM IN "
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Pushbutton Enclosure - Q1PBPCDM - Pentair, Inc.
5500 Wayzata Boulevard, Suite 800, MN, USA
Pushbutton Enclosure
Q1PBPCDM
Pushbutton Enclosure Q1PBPCDM
" POLYCARBONATE MATERIAL RAL 7035 LIGHT GRAY COLOR 2.87 INCH 2.87 WIDTH IN INCH 2.95 INCH 2.95 HEIGHT IN INCH 3.11 INCH 74.93 HEIGHT IN MM UL, CSA APPROVAL NEMA 4/4X/12, IP67 ENCLOSURE 1-ROW VERTICAL DEVICE HOLE LOCATION 0.87 INCH DIA DEVICE HOLE SIZE 1 DEVICE HOLE(S) QLINE. BRAND APPLICABLE STANDARD IEC 60529 COVER TYPE FOAMED GASKETED SCREW ON ENVIRONMENTAL CONDITIONS CORROSIVE, DUST, WET PANEL FINISH ZINC PLATED PANEL MATERIAL STEEL HEIGHT IN INCH - UOM IN HEIGHT IN MM - UOM MM WIDTH IN INCH - UOM IN "

"

  • POLYCARBONATE MATERIAL
  • RAL 7035 LIGHT GRAY COLOR
  • 2.87 INCH
  • 2.87 WIDTH IN INCH
  • 2.95 INCH
  • 2.95 HEIGHT IN INCH
  • 3.11 INCH
  • 74.93 HEIGHT IN MM
  • UL, CSA APPROVAL
  • NEMA 4/4X/12, IP67 ENCLOSURE
  • 1-ROW VERTICAL DEVICE HOLE LOCATION
  • 0.87 INCH DIA DEVICE HOLE SIZE
  • 1 DEVICE HOLE(S)
  • QLINE. BRAND
  • APPLICABLE STANDARD IEC 60529
  • COVER TYPE FOAMED GASKETED SCREW ON
  • ENVIRONMENTAL CONDITIONS CORROSIVE, DUST, WET
  • PANEL FINISH ZINC PLATED
  • PANEL MATERIAL STEEL
  • HEIGHT IN INCH - UOM IN
  • HEIGHT IN MM - UOM MM
  • WIDTH IN INCH - UOM IN

"

Supplier's Site Datasheet

Technical Specifications

  Pentair, Inc.
Product Category Industrial Enclosures
Product Number Q1PBPCDM
Product Name Pushbutton Enclosure
Type Pushbutton Enclosures
Length 2.95 inch (74.93 mm)
Width 2.87 inch (72.9 mm)
Depth 3.11 inch (78.99 mm)
Unlock Full Specs
to access all available technical data

Similar Products

Junction Box - X-QY-4 - XJCSENSOR Technology Co., Ltd.
XJCSENSOR Technology Co., Ltd.
Specs
Type Junction Box
NEMA Rating NEMA Enclosures; Type 6
Ingress Protection(IP) Rating Against Foreign Objects 5
View Details
‘Narrow Profile’ Circuit Enclosure Boxes -  - Acopian Power Supplies
Specs
Type Electronic and Instrument Enclosures; Junction Box
Shape Rectangular
Length 6.59 to 8.47 inch (167 to 215 mm)
View Details
Boxes - 2946-899-632-ND - DigiKey
Specs
Type Junction Box
Material Plastic, Polyamide
View Details
Sensor Interface Junction Blocks - 2171-CPX-AB-8-M8-3POL-ND - DigiKey
Specs
Material Polycarbonate
View Details