Pentair, Inc. Pushbutton Enclosure Q1PBPCD

Description
" POLYCARBONATE MATERIAL RAL 7035 LIGHT GRAY COLOR 2.87 INCH 2.95 INCH 3.11 INCH UL 508A, CUL, CSA C22.2 APPROVAL NEMA 4/4X/12, IP67 ENCLOSURE 1-ROW VERTICAL DEVICE HOLE LOCATION 30.5 MM DIA DEVICE HOLE SIZE 1 DEVICE HOLE(S) QLINE[TM] D BRAND APPLICABLE STANDARD IEC 60529 USED FOR INSULATING AND HOUSING PUSHBUTTONS IN HOSTILE ENVIRONMENTS ROHS COMPLIANT Q41 MODEL "
Datasheet
Description
" POLYCARBONATE MATERIAL RAL 7035 LIGHT GRAY COLOR 2.87 INCH 2.95 INCH 3.11 INCH UL 508A, CUL, CSA C22.2 APPROVAL NEMA 4/4X/12, IP67 ENCLOSURE 1-ROW VERTICAL DEVICE HOLE LOCATION 30.5 MM DIA DEVICE HOLE SIZE 1 DEVICE HOLE(S) QLINE[TM] D BRAND APPLICABLE STANDARD IEC 60529 USED FOR INSULATING AND HOUSING PUSHBUTTONS IN HOSTILE ENVIRONMENTS ROHS COMPLIANT Q41 MODEL "
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Pushbutton Enclosure - Q1PBPCD - Pentair, Inc.
5500 Wayzata Boulevard, Suite 800, MN, USA
Pushbutton Enclosure
Q1PBPCD
Pushbutton Enclosure Q1PBPCD
" POLYCARBONATE MATERIAL RAL 7035 LIGHT GRAY COLOR 2.87 INCH 2.95 INCH 3.11 INCH UL 508A, CUL, CSA C22.2 APPROVAL NEMA 4/4X/12, IP67 ENCLOSURE 1-ROW VERTICAL DEVICE HOLE LOCATION 30.5 MM DIA DEVICE HOLE SIZE 1 DEVICE HOLE(S) QLINE[TM] D BRAND APPLICABLE STANDARD IEC 60529 USED FOR INSULATING AND HOUSING PUSHBUTTONS IN HOSTILE ENVIRONMENTS ROHS COMPLIANT Q41 MODEL "

"

  • POLYCARBONATE MATERIAL
  • RAL 7035 LIGHT GRAY COLOR
  • 2.87 INCH
  • 2.95 INCH
  • 3.11 INCH
  • UL 508A, CUL, CSA C22.2 APPROVAL
  • NEMA 4/4X/12, IP67 ENCLOSURE
  • 1-ROW VERTICAL DEVICE HOLE LOCATION
  • 30.5 MM DIA DEVICE HOLE SIZE
  • 1 DEVICE HOLE(S)
  • QLINE[TM] D BRAND
  • APPLICABLE STANDARD IEC 60529
  • USED FOR INSULATING AND HOUSING PUSHBUTTONS IN HOSTILE ENVIRONMENTS
  • ROHS COMPLIANT
  • Q41 MODEL

"

Supplier's Site Datasheet

Technical Specifications

  Pentair, Inc.
Product Category Industrial Enclosures
Product Number Q1PBPCD
Product Name Pushbutton Enclosure
Type Pushbutton Enclosures
Length 2.95 inch (74.93 mm)
Width 2.87 inch (72.9 mm)
Depth 3.11 inch (78.99 mm)
Unlock Full Specs
to access all available technical data

Similar Products

Junction Boxes - 116964 - RS Components, Ltd.
RS Components, Ltd.
Specs
Type Junction Box
Length 1.97 inch (50 mm)
Width 3.46 inch (88 mm)
View Details
Digital Panel Meter Enclosure Nema-4x - BOX1 - Laurel Electronics LLC
Specs
Type Electronic and Instrument Enclosures
Length 4.72 inch (120 mm)
Width 6.22 inch (158 mm)
View Details
Type C Ductless Balance Enclosure - PowderSafe™ AC785C - AirClean Systems
Specs
Shape Rectangular
Length 54 inch (1372 mm)
Width 72 inch (1829 mm)
View Details