Pentair, Inc. Multipurpose Wall Mount Enclosure Q131310PCECC

Description
" ONE DOOR TYPE POLYCARBONATE MATERIAL RAL 7035 LIGHT GRAY COLOR 4.92 INCH 4.92 WIDTH IN INCH 4.92 INCH 4.92 HEIGHT IN INCH 3.9 INCH 124.968 HEIGHT IN MM UL 508, CSA APPROVAL NEMA 4/4X/6/12/13, IP67 ENCLOSURE FOAM GASKETED, SCREW ON COVER TYPE Q-1313PE BACK PANEL QLINE. BRAND APPLICABLE STANDARD IEC 60529 APPLICATION ELECTRICAL CONTROL, ELECTRICAL JUNCTION BOX, INSTRUMENT, TERMINAL WIRING BOX ENVIRONMENTAL CONDITIONS CORROSION RESISTANT, DUST, SUBMERSIBLE, WET HEIGHT IN INCH - UOM IN HEIGHT IN MM - UOM MM WIDTH IN INCH - UOM IN "
Datasheet
Description
" ONE DOOR TYPE POLYCARBONATE MATERIAL RAL 7035 LIGHT GRAY COLOR 4.92 INCH 4.92 WIDTH IN INCH 4.92 INCH 4.92 HEIGHT IN INCH 3.9 INCH 124.968 HEIGHT IN MM UL 508, CSA APPROVAL NEMA 4/4X/6/12/13, IP67 ENCLOSURE FOAM GASKETED, SCREW ON COVER TYPE Q-1313PE BACK PANEL QLINE. BRAND APPLICABLE STANDARD IEC 60529 APPLICATION ELECTRICAL CONTROL, ELECTRICAL JUNCTION BOX, INSTRUMENT, TERMINAL WIRING BOX ENVIRONMENTAL CONDITIONS CORROSION RESISTANT, DUST, SUBMERSIBLE, WET HEIGHT IN INCH - UOM IN HEIGHT IN MM - UOM MM WIDTH IN INCH - UOM IN "
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Multipurpose Wall Mount Enclosure - Q131310PCECC - Pentair, Inc.
5500 Wayzata Boulevard, Suite 800, MN, USA
Multipurpose Wall Mount Enclosure
Q131310PCECC
Multipurpose Wall Mount Enclosure Q131310PCECC
" ONE DOOR TYPE POLYCARBONATE MATERIAL RAL 7035 LIGHT GRAY COLOR 4.92 INCH 4.92 WIDTH IN INCH 4.92 INCH 4.92 HEIGHT IN INCH 3.9 INCH 124.968 HEIGHT IN MM UL 508, CSA APPROVAL NEMA 4/4X/6/12/13, IP67 ENCLOSURE FOAM GASKETED, SCREW ON COVER TYPE Q-1313PE BACK PANEL QLINE. BRAND APPLICABLE STANDARD IEC 60529 APPLICATION ELECTRICAL CONTROL, ELECTRICAL JUNCTION BOX, INSTRUMENT, TERMINAL WIRING BOX ENVIRONMENTAL CONDITIONS CORROSION RESISTANT, DUST, SUBMERSIBLE, WET HEIGHT IN INCH - UOM IN HEIGHT IN MM - UOM MM WIDTH IN INCH - UOM IN "

"

  • ONE DOOR TYPE
  • POLYCARBONATE MATERIAL
  • RAL 7035 LIGHT GRAY COLOR
  • 4.92 INCH
  • 4.92 WIDTH IN INCH
  • 4.92 INCH
  • 4.92 HEIGHT IN INCH
  • 3.9 INCH
  • 124.968 HEIGHT IN MM
  • UL 508, CSA APPROVAL
  • NEMA 4/4X/6/12/13, IP67 ENCLOSURE
  • FOAM GASKETED, SCREW ON COVER TYPE
  • Q-1313PE BACK PANEL
  • QLINE. BRAND
  • APPLICABLE STANDARD IEC 60529
  • APPLICATION ELECTRICAL CONTROL, ELECTRICAL JUNCTION BOX, INSTRUMENT, TERMINAL WIRING BOX
  • ENVIRONMENTAL CONDITIONS CORROSION RESISTANT, DUST, SUBMERSIBLE, WET
  • HEIGHT IN INCH - UOM IN
  • HEIGHT IN MM - UOM MM
  • WIDTH IN INCH - UOM IN

"

Supplier's Site Datasheet

Technical Specifications

  Pentair, Inc.
Product Category Industrial Enclosures
Product Number Q131310PCECC
Product Name Multipurpose Wall Mount Enclosure
Length 4.92 inch (125 mm)
Width 4.92 inch (125 mm)
Depth 3.9 inch (99.06 mm)
Material Polycarbonate
Unlock Full Specs
to access all available technical data

Similar Products

1/8 DIN Wall-Mount Enclosure -  - Laurel Electronics LLC
Laurel Electronics LLC
Specs
Type Electronic and Instrument Enclosures
Length 4.72 inch (120 mm)
Width 6.22 inch (158 mm)
View Details
SKD house connection box 400A, DIN2 - SKD 400A_new - SCHURTER Inc
Specs
Type Electronic and Instrument Enclosures
View Details
Air Delivery Device Enclosures -  - Paxton Products, an ITW company
Paxton Products, an ITW company
Specs
Shape Rectangular
Material Steel - Stainless
Mounting Type Free Standing
View Details
TG Series Enclosures - 100-412-01 - Altech Corp.
Specs
Type Electronic and Instrument Enclosures
Shape Rectangular
Length 9.92 inch (252 mm)
View Details
3 suppliers