Pentair, Inc. Multipurpose Wall Mount Enclosure PTHW242415G2

Description
" ONE DOOR TYPE STEEL MATERIAL TEXTURED, POLYESTER POWDER PAINTED FINISH RAL 7035 LIGHT GRAY COLOR 23.62 INCH 24.09 INCH 14.96 INCH UL 508A, CUL, CSA C22.2 APPROVAL WALL MOUNTING NEMA 12 ENCLOSURE FOAM GASKETED COVER TYPE 14 GAUGE MATERIAL SPECIFICATION CP2020 BACK PANEL PROTEK[TM] BRAND APPLICABLE STANDARD IEC 60529 DWDH2 MODEL "
Datasheet
Description
" ONE DOOR TYPE STEEL MATERIAL TEXTURED, POLYESTER POWDER PAINTED FINISH RAL 7035 LIGHT GRAY COLOR 23.62 INCH 24.09 INCH 14.96 INCH UL 508A, CUL, CSA C22.2 APPROVAL WALL MOUNTING NEMA 12 ENCLOSURE FOAM GASKETED COVER TYPE 14 GAUGE MATERIAL SPECIFICATION CP2020 BACK PANEL PROTEK[TM] BRAND APPLICABLE STANDARD IEC 60529 DWDH2 MODEL "
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Multipurpose Wall Mount Enclosure - PTHW242415G2 - Pentair, Inc.
5500 Wayzata Boulevard, Suite 800, MN, USA
Multipurpose Wall Mount Enclosure
PTHW242415G2
Multipurpose Wall Mount Enclosure PTHW242415G2
" ONE DOOR TYPE STEEL MATERIAL TEXTURED, POLYESTER POWDER PAINTED FINISH RAL 7035 LIGHT GRAY COLOR 23.62 INCH 24.09 INCH 14.96 INCH UL 508A, CUL, CSA C22.2 APPROVAL WALL MOUNTING NEMA 12 ENCLOSURE FOAM GASKETED COVER TYPE 14 GAUGE MATERIAL SPECIFICATION CP2020 BACK PANEL PROTEK[TM] BRAND APPLICABLE STANDARD IEC 60529 DWDH2 MODEL "

"

  • ONE DOOR TYPE
  • STEEL MATERIAL
  • TEXTURED, POLYESTER POWDER PAINTED FINISH
  • RAL 7035 LIGHT GRAY COLOR
  • 23.62 INCH
  • 24.09 INCH
  • 14.96 INCH
  • UL 508A, CUL, CSA C22.2 APPROVAL
  • WALL MOUNTING
  • NEMA 12 ENCLOSURE
  • FOAM GASKETED COVER TYPE
  • 14 GAUGE MATERIAL SPECIFICATION
  • CP2020 BACK PANEL
  • PROTEK[TM] BRAND
  • APPLICABLE STANDARD IEC 60529
  • DWDH2 MODEL

"

Supplier's Site Datasheet

Technical Specifications

  Pentair, Inc.
Product Category Industrial Enclosures
Product Number PTHW242415G2
Product Name Multipurpose Wall Mount Enclosure
Length 24.09 inch (612 mm)
Width 23.62 inch (600 mm)
Depth 14.96 inch (380 mm)
Unlock Full Specs
to access all available technical data

Similar Products

General Purpose Enclosures - 1325381 - RS Components, Ltd.
Specs
Shape Rectangular
Length 2.76 inch (70 mm)
Width 4.13 inch (105 mm)
View Details
1/8 DIN Wall-Mount Enclosure -  - Laurel Electronics LLC
Laurel Electronics LLC
Specs
Type Electronic and Instrument Enclosures
Length 4.72 inch (120 mm)
Width 6.22 inch (158 mm)
View Details
Type C Ductless Balance Enclosure - PowderSafe™ AC760C - AirClean Systems
Specs
Shape Rectangular
Length 44 inch (1118 mm)
Width 36 inch (914 mm)
View Details