Pentair, Inc. Datacommunication Cabinet PSY1666

Description
" ENCLOSURE WITH PANEL TYPE STEEL MATERIAL 23.62 INCH W X 23.62 INCH D X 62.99 INCH H SIZE PAINTED STEEL COLOR UL 508A, CUL, CSA C22.2 APPROVAL HMI SYSTEM APPLICATION PANEL/RACK MOUNTING NEMA 12, IP55 ENCLOSURE LEFT HINGED DOOR WITH KEYLOCKING LEFT FLUSH SWING HANDLE PROLINE[TM] BRAND APPLICABLE STANDARD VDE ROHS COMPLIANT P20SY MODEL "
Datasheet
Description
" ENCLOSURE WITH PANEL TYPE STEEL MATERIAL 23.62 INCH W X 23.62 INCH D X 62.99 INCH H SIZE PAINTED STEEL COLOR UL 508A, CUL, CSA C22.2 APPROVAL HMI SYSTEM APPLICATION PANEL/RACK MOUNTING NEMA 12, IP55 ENCLOSURE LEFT HINGED DOOR WITH KEYLOCKING LEFT FLUSH SWING HANDLE PROLINE[TM] BRAND APPLICABLE STANDARD VDE ROHS COMPLIANT P20SY MODEL "
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Datacommunication Cabinet - PSY1666 - Pentair, Inc.
5500 Wayzata Boulevard, Suite 800, MN, USA
Datacommunication Cabinet
PSY1666
Datacommunication Cabinet PSY1666
" ENCLOSURE WITH PANEL TYPE STEEL MATERIAL 23.62 INCH W X 23.62 INCH D X 62.99 INCH H SIZE PAINTED STEEL COLOR UL 508A, CUL, CSA C22.2 APPROVAL HMI SYSTEM APPLICATION PANEL/RACK MOUNTING NEMA 12, IP55 ENCLOSURE LEFT HINGED DOOR WITH KEYLOCKING LEFT FLUSH SWING HANDLE PROLINE[TM] BRAND APPLICABLE STANDARD VDE ROHS COMPLIANT P20SY MODEL "

"

  • ENCLOSURE WITH PANEL TYPE
  • STEEL MATERIAL
  • 23.62 INCH W X 23.62 INCH D X 62.99 INCH H SIZE
  • PAINTED STEEL COLOR
  • UL 508A, CUL, CSA C22.2 APPROVAL
  • HMI SYSTEM APPLICATION
  • PANEL/RACK MOUNTING
  • NEMA 12, IP55 ENCLOSURE
  • LEFT HINGED DOOR WITH KEYLOCKING LEFT FLUSH SWING HANDLE
  • PROLINE[TM] BRAND
  • APPLICABLE STANDARD VDE
  • ROHS COMPLIANT
  • P20SY MODEL

"

Supplier's Site Datasheet

Technical Specifications

  Pentair, Inc.
Product Category Industrial Enclosures
Product Number PSY1666
Product Name Datacommunication Cabinet
Type Electronic and Instrument Enclosures
Material Steel
NEMA Rating NEMA Enclosures; Type 12
Unlock Full Specs
to access all available technical data

Similar Products

SKD house connection box 63A, D III (gG) - SKD 63A - SCHURTER Inc
Specs
Type Electronic and Instrument Enclosures
View Details
‘Narrow Profile’ Circuit Enclosure Boxes -  - Acopian Power Supplies
Specs
Type Electronic and Instrument Enclosures; Junction Box
Shape Rectangular
Length 6.59 to 8.47 inch (167 to 215 mm)
View Details
Enclosure, Heat Sink, Aluminium, Silver; Enclosure Type Takachi - 38AC3506 - Newark, An Avnet Company
Specs
Length 1.73 inch (44 mm)
Width 12.99 inch (330 mm)
Depth 12.99 inch (330 mm)
View Details
Digital Panel Meter Enclosure Nema-4x - BOX1 - Laurel Electronics LLC
Specs
Type Electronic and Instrument Enclosures
Length 4.72 inch (120 mm)
Width 6.22 inch (158 mm)
View Details