Pentair, Inc. Datacommunication Cabinet PSS2010B

Description
" CABINET TYPE WELDED 12 GAUGE STEEL FRAME, 16/14 GAUGE STEEL FRONT WINDOW DOOR MATERIAL 1000 MM W X 2000 MM H SIZE RAL 9005 BLACK TEXTURED LOW GLOSS POLYESTER POWDER PAINTED OVER PHOSPHATE COATED COLOR UL 508-A, CUL, C22.2 APPROVAL VOICE/DATA SERVER CABINET APPLICATION CABLE GLAND PLATE MOUNTING HARDWARE SOLID DOOR WITH THREE POINT LOCKING HANDLE PROLINE[R] BRAND "
Datasheet
Description
" CABINET TYPE WELDED 12 GAUGE STEEL FRAME, 16/14 GAUGE STEEL FRONT WINDOW DOOR MATERIAL 1000 MM W X 2000 MM H SIZE RAL 9005 BLACK TEXTURED LOW GLOSS POLYESTER POWDER PAINTED OVER PHOSPHATE COATED COLOR UL 508-A, CUL, C22.2 APPROVAL VOICE/DATA SERVER CABINET APPLICATION CABLE GLAND PLATE MOUNTING HARDWARE SOLID DOOR WITH THREE POINT LOCKING HANDLE PROLINE[R] BRAND "
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Datacommunication Cabinet - PSS2010B - Pentair, Inc.
5500 Wayzata Boulevard, Suite 800, MN, USA
Datacommunication Cabinet
PSS2010B
Datacommunication Cabinet PSS2010B
" CABINET TYPE WELDED 12 GAUGE STEEL FRAME, 16/14 GAUGE STEEL FRONT WINDOW DOOR MATERIAL 1000 MM W X 2000 MM H SIZE RAL 9005 BLACK TEXTURED LOW GLOSS POLYESTER POWDER PAINTED OVER PHOSPHATE COATED COLOR UL 508-A, CUL, C22.2 APPROVAL VOICE/DATA SERVER CABINET APPLICATION CABLE GLAND PLATE MOUNTING HARDWARE SOLID DOOR WITH THREE POINT LOCKING HANDLE PROLINE[R] BRAND "

"

  • CABINET TYPE
  • WELDED 12 GAUGE STEEL FRAME, 16/14 GAUGE STEEL FRONT WINDOW DOOR MATERIAL
  • 1000 MM W X 2000 MM H SIZE
  • RAL 9005 BLACK TEXTURED LOW GLOSS POLYESTER POWDER PAINTED OVER PHOSPHATE COATED COLOR
  • UL 508-A, CUL, C22.2 APPROVAL
  • VOICE/DATA SERVER CABINET APPLICATION
  • CABLE GLAND PLATE MOUNTING HARDWARE
  • SOLID DOOR WITH THREE POINT LOCKING HANDLE
  • PROLINE[R] BRAND

"

Supplier's Site Datasheet

Technical Specifications

  Pentair, Inc.
Product Category Industrial Enclosures
Product Number PSS2010B
Product Name Datacommunication Cabinet
Type Electronic and Instrument Enclosures
Unlock Full Specs
to access all available technical data

Similar Products

Junction Boxes - 117474 - RS Components, Ltd.
RS Components, Ltd.
Specs
Type Junction Box
Length 3.03 inch (77 mm)
Width 5.12 inch (130 mm)
View Details
ABS Instrument Case - 706 - Keystone Electronics Corp.
Keystone Electronics Corp.
Specs
Type Electronic and Instrument Enclosures
Shape Rectangular
Length 4 inch (102 mm)
View Details
2 suppliers
Sloped Enclosure - CF Series - Takachi Electronics Enclosure Co., Ltd.
Takachi Electronics Enclosure Co., Ltd.
Specs
Type Electronic and Instrument Enclosures; Operator Station; Consolet Enclosures
Shape Rectangular
Length 2.76 to 16.93 inch (70 to 430 mm)
View Details