Pentair, Inc. Datacommunication Cabinet PSCPC20612B

Description
" CABINET TYPE 16/14 GAUGE STEEL (DOOR/COVER), 12 GAUGE WELDED STEEL (FRAME) MATERIAL 23.94 INCH W X 47.22 INCH D X 78.37 INCH H SIZE STEEL COATED RAL 9005 BLACK TEXTURED LOW GLOSS POLYESTER POWDER PAINTED COLOR PASSIVE COOLING APPLICATION RACK MOUNTING (20) #10-32 TPI SCREW, CAGE NUT MOUNTING HARDWARE REAR DOOR WITH LOW PROFILE LOCKING SWING HANDLE 42 RACK(S) PROLINE[TM] BRAND ROHS COMPLIANT DPSR MODEL "
Datasheet
Description
" CABINET TYPE 16/14 GAUGE STEEL (DOOR/COVER), 12 GAUGE WELDED STEEL (FRAME) MATERIAL 23.94 INCH W X 47.22 INCH D X 78.37 INCH H SIZE STEEL COATED RAL 9005 BLACK TEXTURED LOW GLOSS POLYESTER POWDER PAINTED COLOR PASSIVE COOLING APPLICATION RACK MOUNTING (20) #10-32 TPI SCREW, CAGE NUT MOUNTING HARDWARE REAR DOOR WITH LOW PROFILE LOCKING SWING HANDLE 42 RACK(S) PROLINE[TM] BRAND ROHS COMPLIANT DPSR MODEL "
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Datacommunication Cabinet - PSCPC20612B - Pentair, Inc.
5500 Wayzata Boulevard, Suite 800, MN, USA
Datacommunication Cabinet
PSCPC20612B
Datacommunication Cabinet PSCPC20612B
" CABINET TYPE 16/14 GAUGE STEEL (DOOR/COVER), 12 GAUGE WELDED STEEL (FRAME) MATERIAL 23.94 INCH W X 47.22 INCH D X 78.37 INCH H SIZE STEEL COATED RAL 9005 BLACK TEXTURED LOW GLOSS POLYESTER POWDER PAINTED COLOR PASSIVE COOLING APPLICATION RACK MOUNTING (20) #10-32 TPI SCREW, CAGE NUT MOUNTING HARDWARE REAR DOOR WITH LOW PROFILE LOCKING SWING HANDLE 42 RACK(S) PROLINE[TM] BRAND ROHS COMPLIANT DPSR MODEL "

"

  • CABINET TYPE
  • 16/14 GAUGE STEEL (DOOR/COVER), 12 GAUGE WELDED STEEL (FRAME) MATERIAL
  • 23.94 INCH W X 47.22 INCH D X 78.37 INCH H SIZE
  • STEEL COATED RAL 9005 BLACK TEXTURED LOW GLOSS POLYESTER POWDER PAINTED COLOR
  • PASSIVE COOLING APPLICATION
  • RACK MOUNTING
  • (20) #10-32 TPI SCREW, CAGE NUT MOUNTING HARDWARE
  • REAR DOOR WITH LOW PROFILE LOCKING SWING HANDLE
  • 42 RACK(S)
  • PROLINE[TM] BRAND
  • ROHS COMPLIANT
  • DPSR MODEL

"

Supplier's Site Datasheet

Technical Specifications

  Pentair, Inc.
Product Category Industrial Enclosures
Product Number PSCPC20612B
Product Name Datacommunication Cabinet
Type Electronic and Instrument Enclosures
Unlock Full Specs
to access all available technical data

Similar Products

Keystone Electronics Corp.
Specs
Features RoHS Compliant
View Details
Type A Enclosure - PowderSafe™ AC720CT - AirClean Systems
Specs
Shape Rectangular
Length 41 inch (1041 mm)
Width 48 inch (1219 mm)
View Details
Air Delivery Device Enclosures -  - Paxton Products, an ITW company
Paxton Products, an ITW company
Specs
Shape Rectangular
Material Steel - Stainless
Mounting Type Free Standing
View Details