Pentair, Inc. Datacommunication Cabinet PSCPC20610B

Description
" CABINET TYPE 16/14 GAUGE STEEL (DOOR/COVER), 12 GAUGE WELDED STEEL (FRAME) MATERIAL 23.94 INCH W X 39.34 INCH D X 78.37 INCH H SIZE STEEL COATED RAL 9005 BLACK TEXTURED LOW GLOSS POLYESTER POWDER PAINTED COLOR PASSIVE COOLING APPLICATION RACK MOUNTING (20) #10-32 TPI SCREW, CAGE NUT MOUNTING HARDWARE REAR DOOR WITH LOW PROFILE LOCKING SWING HANDLE 42 RACK(S) PROLINE[TM] BRAND ROHS COMPLIANT DPSR MODEL "
Datasheet
Description
" CABINET TYPE 16/14 GAUGE STEEL (DOOR/COVER), 12 GAUGE WELDED STEEL (FRAME) MATERIAL 23.94 INCH W X 39.34 INCH D X 78.37 INCH H SIZE STEEL COATED RAL 9005 BLACK TEXTURED LOW GLOSS POLYESTER POWDER PAINTED COLOR PASSIVE COOLING APPLICATION RACK MOUNTING (20) #10-32 TPI SCREW, CAGE NUT MOUNTING HARDWARE REAR DOOR WITH LOW PROFILE LOCKING SWING HANDLE 42 RACK(S) PROLINE[TM] BRAND ROHS COMPLIANT DPSR MODEL "
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Datacommunication Cabinet - PSCPC20610B - Pentair, Inc.
5500 Wayzata Boulevard, Suite 800, MN, USA
Datacommunication Cabinet
PSCPC20610B
Datacommunication Cabinet PSCPC20610B
" CABINET TYPE 16/14 GAUGE STEEL (DOOR/COVER), 12 GAUGE WELDED STEEL (FRAME) MATERIAL 23.94 INCH W X 39.34 INCH D X 78.37 INCH H SIZE STEEL COATED RAL 9005 BLACK TEXTURED LOW GLOSS POLYESTER POWDER PAINTED COLOR PASSIVE COOLING APPLICATION RACK MOUNTING (20) #10-32 TPI SCREW, CAGE NUT MOUNTING HARDWARE REAR DOOR WITH LOW PROFILE LOCKING SWING HANDLE 42 RACK(S) PROLINE[TM] BRAND ROHS COMPLIANT DPSR MODEL "

"

  • CABINET TYPE
  • 16/14 GAUGE STEEL (DOOR/COVER), 12 GAUGE WELDED STEEL (FRAME) MATERIAL
  • 23.94 INCH W X 39.34 INCH D X 78.37 INCH H SIZE
  • STEEL COATED RAL 9005 BLACK TEXTURED LOW GLOSS POLYESTER POWDER PAINTED COLOR
  • PASSIVE COOLING APPLICATION
  • RACK MOUNTING
  • (20) #10-32 TPI SCREW, CAGE NUT MOUNTING HARDWARE
  • REAR DOOR WITH LOW PROFILE LOCKING SWING HANDLE
  • 42 RACK(S)
  • PROLINE[TM] BRAND
  • ROHS COMPLIANT
  • DPSR MODEL

"

Supplier's Site Datasheet

Technical Specifications

  Pentair, Inc.
Product Category Industrial Enclosures
Product Number PSCPC20610B
Product Name Datacommunication Cabinet
Type Electronic and Instrument Enclosures
Unlock Full Specs
to access all available technical data

Similar Products

‘Narrow Profile’ Circuit Enclosure Boxes -  - Acopian Power Supplies
Specs
Type Electronic and Instrument Enclosures; Junction Box
Shape Rectangular
Length 6.59 to 8.47 inch (167 to 215 mm)
View Details
PCB Mounting Enclosures - 2213560 - RS Components, Ltd.
Specs
Type Electronic and Instrument Enclosures
Material Polycarbonate; ABS; ABS
NEMA Rating NEMA Enclosures
View Details
SKS house connection box 63A, D III - SKS 63A - SCHURTER Inc
Specs
Type Electronic and Instrument Enclosures
View Details
Electrical - Stainless Steel - Junction Boxes - 1414N4SSK - Hammond Manufacturing Company Inc.
Specs
Type Electronic and Instrument Enclosures; Junction Box
Length 12 inch (305 mm)
Width 10 inch (254 mm)
View Details
4 suppliers