Pentair, Inc. Datacommunication Cabinet PSC2069B

Description
" CABINET TYPE 16/14 GAUGE STEEL (DOOR/COVER), 12 GAUGE WELDED STEEL (FRAME) MATERIAL 23.94 INCH W X 35.4 INCH D X 82.08 INCH H SIZE STEEL COATED RAL 7035 LIGHT GRAY/RAL 9005 BLACK TEXTURED LOW GLOSS POLYESTER POWDER PAINTED COLOR DATA SERVER APPLICATION RACK MOUNTING (20) SCREW, CAGE NUT MOUNTING HARDWARE VENTED WINDOW FRONT DOOR WITH KEYLOCK AND LOCKABLE HANDLE, REAR PERFORATED DOOR 42 RACK(S) PROLINE[TM] BRAND ROHS COMPLIANT DPSR MODEL "
Datasheet
Description
" CABINET TYPE 16/14 GAUGE STEEL (DOOR/COVER), 12 GAUGE WELDED STEEL (FRAME) MATERIAL 23.94 INCH W X 35.4 INCH D X 82.08 INCH H SIZE STEEL COATED RAL 7035 LIGHT GRAY/RAL 9005 BLACK TEXTURED LOW GLOSS POLYESTER POWDER PAINTED COLOR DATA SERVER APPLICATION RACK MOUNTING (20) SCREW, CAGE NUT MOUNTING HARDWARE VENTED WINDOW FRONT DOOR WITH KEYLOCK AND LOCKABLE HANDLE, REAR PERFORATED DOOR 42 RACK(S) PROLINE[TM] BRAND ROHS COMPLIANT DPSR MODEL "
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Datacommunication Cabinet - PSC2069B - Pentair, Inc.
5500 Wayzata Boulevard, Suite 800, MN, USA
Datacommunication Cabinet
PSC2069B
Datacommunication Cabinet PSC2069B
" CABINET TYPE 16/14 GAUGE STEEL (DOOR/COVER), 12 GAUGE WELDED STEEL (FRAME) MATERIAL 23.94 INCH W X 35.4 INCH D X 82.08 INCH H SIZE STEEL COATED RAL 7035 LIGHT GRAY/RAL 9005 BLACK TEXTURED LOW GLOSS POLYESTER POWDER PAINTED COLOR DATA SERVER APPLICATION RACK MOUNTING (20) SCREW, CAGE NUT MOUNTING HARDWARE VENTED WINDOW FRONT DOOR WITH KEYLOCK AND LOCKABLE HANDLE, REAR PERFORATED DOOR 42 RACK(S) PROLINE[TM] BRAND ROHS COMPLIANT DPSR MODEL "

"

  • CABINET TYPE
  • 16/14 GAUGE STEEL (DOOR/COVER), 12 GAUGE WELDED STEEL (FRAME) MATERIAL
  • 23.94 INCH W X 35.4 INCH D X 82.08 INCH H SIZE
  • STEEL COATED RAL 7035 LIGHT GRAY/RAL 9005 BLACK TEXTURED LOW GLOSS POLYESTER POWDER PAINTED COLOR
  • DATA SERVER APPLICATION
  • RACK MOUNTING
  • (20) SCREW, CAGE NUT MOUNTING HARDWARE
  • VENTED WINDOW FRONT DOOR WITH KEYLOCK AND LOCKABLE HANDLE, REAR PERFORATED DOOR
  • 42 RACK(S)
  • PROLINE[TM] BRAND
  • ROHS COMPLIANT
  • DPSR MODEL

"

Supplier's Site Datasheet

Technical Specifications

  Pentair, Inc.
Product Category Industrial Enclosures
Product Number PSC2069B
Product Name Datacommunication Cabinet
Type Electronic and Instrument Enclosures
Unlock Full Specs
to access all available technical data

Similar Products

General Purpose Enclosures - 1228927 - RS Components, Ltd.
Specs
Shape Rectangular
Length 9.06 inch (230 mm)
Width 9.06 inch (230 mm)
View Details
Model IPC DPM Splashproof Cover - IPC - Laurel Electronics LLC
Specs
Type Electronic and Instrument Enclosures
NEMA Rating Type 4; Type 12
Ingress Protection(IP) Rating Against Foreign Objects 5; 6
View Details
Custom Enclosures -  - AirClean Systems
AirClean Systems
Specs
Type Consolet Enclosures
Shape Rectangular
Mounting Type Desktop
View Details