Pentair, Inc. Datacommunication Cabinet PSC20612B

Description
" CABINET TYPE 16/14 GAUGE STEEL (DOOR/COVER), 12 GAUGE WELDED STEEL (FRAME) MATERIAL 23.94 INCH W X 47.22 INCH D X 82.08 INCH H SIZE STEEL COATED RAL 7035 LIGHT GRAY/RAL 9005 BLACK TEXTURED LOW GLOSS POLYESTER POWDER PAINTED COLOR DATA SERVER APPLICATION RACK MOUNTING (20) SCREW, CAGE NUT MOUNTING HARDWARE VENTED WINDOW FRONT DOOR WITH KEYLOCK AND LOCKABLE HANDLE, REAR PERFORATED DOOR 42 RACK(S) PROLINE[TM] BRAND ROHS COMPLIANT DPSR MODEL "
Datasheet
Description
" CABINET TYPE 16/14 GAUGE STEEL (DOOR/COVER), 12 GAUGE WELDED STEEL (FRAME) MATERIAL 23.94 INCH W X 47.22 INCH D X 82.08 INCH H SIZE STEEL COATED RAL 7035 LIGHT GRAY/RAL 9005 BLACK TEXTURED LOW GLOSS POLYESTER POWDER PAINTED COLOR DATA SERVER APPLICATION RACK MOUNTING (20) SCREW, CAGE NUT MOUNTING HARDWARE VENTED WINDOW FRONT DOOR WITH KEYLOCK AND LOCKABLE HANDLE, REAR PERFORATED DOOR 42 RACK(S) PROLINE[TM] BRAND ROHS COMPLIANT DPSR MODEL "
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Datacommunication Cabinet - PSC20612B - Pentair, Inc.
5500 Wayzata Boulevard, Suite 800, MN, USA
Datacommunication Cabinet
PSC20612B
Datacommunication Cabinet PSC20612B
" CABINET TYPE 16/14 GAUGE STEEL (DOOR/COVER), 12 GAUGE WELDED STEEL (FRAME) MATERIAL 23.94 INCH W X 47.22 INCH D X 82.08 INCH H SIZE STEEL COATED RAL 7035 LIGHT GRAY/RAL 9005 BLACK TEXTURED LOW GLOSS POLYESTER POWDER PAINTED COLOR DATA SERVER APPLICATION RACK MOUNTING (20) SCREW, CAGE NUT MOUNTING HARDWARE VENTED WINDOW FRONT DOOR WITH KEYLOCK AND LOCKABLE HANDLE, REAR PERFORATED DOOR 42 RACK(S) PROLINE[TM] BRAND ROHS COMPLIANT DPSR MODEL "

"

  • CABINET TYPE
  • 16/14 GAUGE STEEL (DOOR/COVER), 12 GAUGE WELDED STEEL (FRAME) MATERIAL
  • 23.94 INCH W X 47.22 INCH D X 82.08 INCH H SIZE
  • STEEL COATED RAL 7035 LIGHT GRAY/RAL 9005 BLACK TEXTURED LOW GLOSS POLYESTER POWDER PAINTED COLOR
  • DATA SERVER APPLICATION
  • RACK MOUNTING
  • (20) SCREW, CAGE NUT MOUNTING HARDWARE
  • VENTED WINDOW FRONT DOOR WITH KEYLOCK AND LOCKABLE HANDLE, REAR PERFORATED DOOR
  • 42 RACK(S)
  • PROLINE[TM] BRAND
  • ROHS COMPLIANT
  • DPSR MODEL

"

Supplier's Site Datasheet

Technical Specifications

  Pentair, Inc.
Product Category Industrial Enclosures
Product Number PSC20612B
Product Name Datacommunication Cabinet
Type Electronic and Instrument Enclosures
Unlock Full Specs
to access all available technical data

Similar Products

SKD house connection box 400A, DIN2 - SKD 400A_new - SCHURTER Inc
Specs
Type Electronic and Instrument Enclosures
View Details
‘Narrow Profile’ Circuit Enclosure Boxes -  - Acopian Power Supplies
Specs
Type Electronic and Instrument Enclosures; Junction Box
Shape Rectangular
Length 6.59 to 8.47 inch (167 to 215 mm)
View Details
Aluminium Enclosure - AU series - Takachi Electronics Enclosure Co., Ltd.
Takachi Electronics Enclosure Co., Ltd.
Specs
Type Electronic and Instrument Enclosures; Console Enclosures
Shape Rectangular; Square (optional feature)
Length 2.6 to 5.22 inch (66 to 132 mm)
View Details
1/8 DIN Wall-Mount Enclosure -  - Laurel Electronics LLC
Laurel Electronics LLC
Specs
Type Electronic and Instrument Enclosures
Length 4.72 inch (120 mm)
Width 6.22 inch (158 mm)
View Details