Pentair, Inc. Datacommunication Cabinet PSC20612

Description
" HEAVY GAUGE STEEL MATERIAL 600 MM W X 1200 MM D X 2000 MM H SIZE RAL 7035 LIGHT GRAY COLOR SERVER PACKAGE APPLICATION (20) SCREW, CAGE NUT MOUNTING HARDWARE FULLY PERFORATED REAR DOOR, VENTED WINDOW FRONT DOOR WITH KEYLOCK AND LOCKABLE HANDLE 42 RACK(S) PROLINE[R] BRAND "
Datasheet
Description
" HEAVY GAUGE STEEL MATERIAL 600 MM W X 1200 MM D X 2000 MM H SIZE RAL 7035 LIGHT GRAY COLOR SERVER PACKAGE APPLICATION (20) SCREW, CAGE NUT MOUNTING HARDWARE FULLY PERFORATED REAR DOOR, VENTED WINDOW FRONT DOOR WITH KEYLOCK AND LOCKABLE HANDLE 42 RACK(S) PROLINE[R] BRAND "
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Datacommunication Cabinet - PSC20612 - Pentair, Inc.
5500 Wayzata Boulevard, Suite 800, MN, USA
Datacommunication Cabinet
PSC20612
Datacommunication Cabinet PSC20612
" HEAVY GAUGE STEEL MATERIAL 600 MM W X 1200 MM D X 2000 MM H SIZE RAL 7035 LIGHT GRAY COLOR SERVER PACKAGE APPLICATION (20) SCREW, CAGE NUT MOUNTING HARDWARE FULLY PERFORATED REAR DOOR, VENTED WINDOW FRONT DOOR WITH KEYLOCK AND LOCKABLE HANDLE 42 RACK(S) PROLINE[R] BRAND "

"

  • HEAVY GAUGE STEEL MATERIAL
  • 600 MM W X 1200 MM D X 2000 MM H SIZE
  • RAL 7035 LIGHT GRAY COLOR
  • SERVER PACKAGE APPLICATION
  • (20) SCREW, CAGE NUT MOUNTING HARDWARE
  • FULLY PERFORATED REAR DOOR, VENTED WINDOW FRONT DOOR WITH KEYLOCK AND LOCKABLE HANDLE
  • 42 RACK(S)
  • PROLINE[R] BRAND

"

Supplier's Site Datasheet

Technical Specifications

  Pentair, Inc.
Product Category Industrial Enclosures
Product Number PSC20612
Product Name Datacommunication Cabinet
Type Electronic and Instrument Enclosures
Unlock Full Specs
to access all available technical data

Similar Products

SKD house connection box 400A, DIN2 - SKD 400A_new - SCHURTER Inc
Specs
Type Electronic and Instrument Enclosures
View Details
‘Narrow Profile’ Circuit Enclosure Boxes -  - Acopian Power Supplies
Specs
Type Electronic and Instrument Enclosures; Junction Box
Shape Rectangular
Length 6.59 to 8.47 inch (167 to 215 mm)
View Details
DIN-RAIL MOUNT ENCLOSURE - DRB series - Takachi Electronics Enclosure Co., Ltd.
Takachi Electronics Enclosure Co., Ltd.
Specs
Type Electronic and Instrument Enclosures
Shape Rectangular
Length 1.97 to 3.94 inch (50 to 100 mm)
View Details
Digital Panel Meter Enclosure Nema-4x - BOX1 - Laurel Electronics LLC
Specs
Type Electronic and Instrument Enclosures
Length 4.72 inch (120 mm)
Width 6.22 inch (158 mm)
View Details