Pentair, Inc. Datacommunication Cabinet PSC20610GFP

Description
" CABINET TYPE 16/14 GAUGE STEEL (DOOR), 12 GAUGE WELDED STEEL (FRAME) MATERIAL 23.94 INCH W X 39.34 INCH D X 86.74 INCH H SIZE STEEL COATED RAL 7035 LIGHT GRAY/RAL 9005 BLACK TEXTURED LOW GLOSS POLYESTER POWDER PAINTED COLOR UL 508A, CUL, CSA C22.2 APPROVAL NETWORK EQUIPMENT APPLICATION RACK MOUNTING NEMA 1 ENCLOSURE CABLE GLAND PLATE, FAN AND FILTER PACKAGE MOUNTING HARDWARE FRONT AND REAR DOOR WITH 3-POINT LOCKING HANDLE 42 RACK(S) PROLINE[TM] BRAND DPSR MODEL "
Datasheet
Description
" CABINET TYPE 16/14 GAUGE STEEL (DOOR), 12 GAUGE WELDED STEEL (FRAME) MATERIAL 23.94 INCH W X 39.34 INCH D X 86.74 INCH H SIZE STEEL COATED RAL 7035 LIGHT GRAY/RAL 9005 BLACK TEXTURED LOW GLOSS POLYESTER POWDER PAINTED COLOR UL 508A, CUL, CSA C22.2 APPROVAL NETWORK EQUIPMENT APPLICATION RACK MOUNTING NEMA 1 ENCLOSURE CABLE GLAND PLATE, FAN AND FILTER PACKAGE MOUNTING HARDWARE FRONT AND REAR DOOR WITH 3-POINT LOCKING HANDLE 42 RACK(S) PROLINE[TM] BRAND DPSR MODEL "
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Datacommunication Cabinet - PSC20610GFP - Pentair, Inc.
5500 Wayzata Boulevard, Suite 800, MN, USA
Datacommunication Cabinet
PSC20610GFP
Datacommunication Cabinet PSC20610GFP
" CABINET TYPE 16/14 GAUGE STEEL (DOOR), 12 GAUGE WELDED STEEL (FRAME) MATERIAL 23.94 INCH W X 39.34 INCH D X 86.74 INCH H SIZE STEEL COATED RAL 7035 LIGHT GRAY/RAL 9005 BLACK TEXTURED LOW GLOSS POLYESTER POWDER PAINTED COLOR UL 508A, CUL, CSA C22.2 APPROVAL NETWORK EQUIPMENT APPLICATION RACK MOUNTING NEMA 1 ENCLOSURE CABLE GLAND PLATE, FAN AND FILTER PACKAGE MOUNTING HARDWARE FRONT AND REAR DOOR WITH 3-POINT LOCKING HANDLE 42 RACK(S) PROLINE[TM] BRAND DPSR MODEL "

"

  • CABINET TYPE
  • 16/14 GAUGE STEEL (DOOR), 12 GAUGE WELDED STEEL (FRAME) MATERIAL
  • 23.94 INCH W X 39.34 INCH D X 86.74 INCH H SIZE
  • STEEL COATED RAL 7035 LIGHT GRAY/RAL 9005 BLACK TEXTURED LOW GLOSS POLYESTER POWDER PAINTED COLOR
  • UL 508A, CUL, CSA C22.2 APPROVAL
  • NETWORK EQUIPMENT APPLICATION
  • RACK MOUNTING
  • NEMA 1 ENCLOSURE
  • CABLE GLAND PLATE, FAN AND FILTER PACKAGE MOUNTING HARDWARE
  • FRONT AND REAR DOOR WITH 3-POINT LOCKING HANDLE
  • 42 RACK(S)
  • PROLINE[TM] BRAND
  • DPSR MODEL

"

Supplier's Site Datasheet

Technical Specifications

  Pentair, Inc.
Product Category Industrial Enclosures
Product Number PSC20610GFP
Product Name Datacommunication Cabinet
Type Electronic and Instrument Enclosures
Unlock Full Specs
to access all available technical data

Similar Products

Enclosures, Boxes, & Cases - 1414N4PHI6LP - Powell Electronics, Inc.
Hammond Manufacturing Company Inc.
Specs
Type Junction Box
View Details
3 suppliers
AL Series Enclosures - 151-006 - Altech Corp.
Specs
Type Electronic and Instrument Enclosures
Shape Rectangular
Length 7.83 inch (199 mm)
View Details
2 suppliers