Pentair, Inc. Datacommunication Cabinet PSC20610B

Description
" CABINET TYPE 16/14 GAUGE STEEL (DOOR/COVER), 12 GAUGE WELDED STEEL (FRAME) MATERIAL 23.94 INCH W X 39.34 INCH D X 82.08 INCH H SIZE STEEL COATED RAL 7035 LIGHT GRAY/RAL 9005 BLACK TEXTURED LOW GLOSS POLYESTER POWDER PAINTED COLOR DATA SERVER APPLICATION RACK MOUNTING (20) SCREW, CAGE NUT MOUNTING HARDWARE VENTED WINDOW DOOR WITH LOCKING HANDLE, REAR PERFORATED DOOR 42 RACK(S) PROLINE[TM] BRAND ROHS COMPLIANT DPSR MODEL "
Datasheet
Description
" CABINET TYPE 16/14 GAUGE STEEL (DOOR/COVER), 12 GAUGE WELDED STEEL (FRAME) MATERIAL 23.94 INCH W X 39.34 INCH D X 82.08 INCH H SIZE STEEL COATED RAL 7035 LIGHT GRAY/RAL 9005 BLACK TEXTURED LOW GLOSS POLYESTER POWDER PAINTED COLOR DATA SERVER APPLICATION RACK MOUNTING (20) SCREW, CAGE NUT MOUNTING HARDWARE VENTED WINDOW DOOR WITH LOCKING HANDLE, REAR PERFORATED DOOR 42 RACK(S) PROLINE[TM] BRAND ROHS COMPLIANT DPSR MODEL "
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Datacommunication Cabinet - PSC20610B - Pentair, Inc.
5500 Wayzata Boulevard, Suite 800, MN, USA
Datacommunication Cabinet
PSC20610B
Datacommunication Cabinet PSC20610B
" CABINET TYPE 16/14 GAUGE STEEL (DOOR/COVER), 12 GAUGE WELDED STEEL (FRAME) MATERIAL 23.94 INCH W X 39.34 INCH D X 82.08 INCH H SIZE STEEL COATED RAL 7035 LIGHT GRAY/RAL 9005 BLACK TEXTURED LOW GLOSS POLYESTER POWDER PAINTED COLOR DATA SERVER APPLICATION RACK MOUNTING (20) SCREW, CAGE NUT MOUNTING HARDWARE VENTED WINDOW DOOR WITH LOCKING HANDLE, REAR PERFORATED DOOR 42 RACK(S) PROLINE[TM] BRAND ROHS COMPLIANT DPSR MODEL "

"

  • CABINET TYPE
  • 16/14 GAUGE STEEL (DOOR/COVER), 12 GAUGE WELDED STEEL (FRAME) MATERIAL
  • 23.94 INCH W X 39.34 INCH D X 82.08 INCH H SIZE
  • STEEL COATED RAL 7035 LIGHT GRAY/RAL 9005 BLACK TEXTURED LOW GLOSS POLYESTER POWDER PAINTED COLOR
  • DATA SERVER APPLICATION
  • RACK MOUNTING
  • (20) SCREW, CAGE NUT MOUNTING HARDWARE
  • VENTED WINDOW DOOR WITH LOCKING HANDLE, REAR PERFORATED DOOR
  • 42 RACK(S)
  • PROLINE[TM] BRAND
  • ROHS COMPLIANT
  • DPSR MODEL

"

Supplier's Site Datasheet

Technical Specifications

  Pentair, Inc.
Product Category Industrial Enclosures
Product Number PSC20610B
Product Name Datacommunication Cabinet
Type Electronic and Instrument Enclosures
Unlock Full Specs
to access all available technical data

Similar Products

PCB Mounting Enclosures - 6276477 - RS Components, Ltd.
Specs
Type Electronic and Instrument Enclosures
Material Steel; Steel
View Details
Phenolic Instrument Case - 705 - Keystone Electronics Corp.
Keystone Electronics Corp.
Specs
Type Electronic and Instrument Enclosures
Shape Rectangular
Length 4 inch (102 mm)
View Details
2 suppliers
Multipurpose Enclosure, Abs, White; Enclosure Type Takachi - 84X0133 - Newark, An Avnet Company
Specs
Length 1.02 inch (25.81 mm)
Width 2.56 inch (65 mm)
Depth 5.12 inch (130 mm)
View Details