Pentair, Inc. Datacommunication Cabinet PSC20610

Description
" WELDED STEEL FRAME, ACRYLIC FRONT WINDOW DOOR MATERIAL 23.62 INCH W X 39.37 INCH D X 78.74 INCH H SIZE UL, CSA, CE APPROVAL SERVER APPLICATION FLOOR MOUNTING (20) SCREW/WASHER/CAGE NUT MOUNTING HARDWARE PERFORATED REAR DOOR WITH KNOCKING HANDLE 42 RACK(S) PROLINE[R] BRAND "
Datasheet
Description
" WELDED STEEL FRAME, ACRYLIC FRONT WINDOW DOOR MATERIAL 23.62 INCH W X 39.37 INCH D X 78.74 INCH H SIZE UL, CSA, CE APPROVAL SERVER APPLICATION FLOOR MOUNTING (20) SCREW/WASHER/CAGE NUT MOUNTING HARDWARE PERFORATED REAR DOOR WITH KNOCKING HANDLE 42 RACK(S) PROLINE[R] BRAND "
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Datacommunication Cabinet - PSC20610 - Pentair, Inc.
5500 Wayzata Boulevard, Suite 800, MN, USA
Datacommunication Cabinet
PSC20610
Datacommunication Cabinet PSC20610
" WELDED STEEL FRAME, ACRYLIC FRONT WINDOW DOOR MATERIAL 23.62 INCH W X 39.37 INCH D X 78.74 INCH H SIZE UL, CSA, CE APPROVAL SERVER APPLICATION FLOOR MOUNTING (20) SCREW/WASHER/CAGE NUT MOUNTING HARDWARE PERFORATED REAR DOOR WITH KNOCKING HANDLE 42 RACK(S) PROLINE[R] BRAND "

"

  • WELDED STEEL FRAME, ACRYLIC FRONT WINDOW DOOR MATERIAL
  • 23.62 INCH W X 39.37 INCH D X 78.74 INCH H SIZE
  • UL, CSA, CE APPROVAL
  • SERVER APPLICATION
  • FLOOR MOUNTING
  • (20) SCREW/WASHER/CAGE NUT MOUNTING HARDWARE
  • PERFORATED REAR DOOR WITH KNOCKING HANDLE
  • 42 RACK(S)
  • PROLINE[R] BRAND

"

Supplier's Site Datasheet

Technical Specifications

  Pentair, Inc.
Product Category Industrial Enclosures
Product Number PSC20610
Product Name Datacommunication Cabinet
Type Electronic and Instrument Enclosures
Unlock Full Specs
to access all available technical data

Similar Products

SKD house connection box 400A, DIN2 - SKD 400A_new - SCHURTER Inc
Specs
Type Electronic and Instrument Enclosures
View Details
‘Gold Box’ Circuit Enclosure Boxes -  - Acopian Power Supplies
Specs
Type Electronic and Instrument Enclosures; Junction Box
Shape Rectangular
Length 3.71 to 13.25 inch (94.23 to 337 mm)
View Details
Enclosure, Handheld, Abs, Black/green; Enclosure Type Takachi - 38AC2568 - Newark, An Avnet Company
Specs
Length 1.1 inch (28 mm)
Width 3.11 inch (79 mm)
Depth 4.96 inch (126 mm)
View Details
1/8 DIN Wall-Mount Enclosure -  - Laurel Electronics LLC
Laurel Electronics LLC
Specs
Type Electronic and Instrument Enclosures
Length 4.72 inch (120 mm)
Width 6.22 inch (158 mm)
View Details