Pentair, Inc. Datacommunication Cabinet PSC12610B

Description
" WELDED STEEL FRAME MATERIAL 23.62 INCH W X 39.37 INCH D X 46.5 INCH H SIZE TEXTURED RAL 9005 BLACK POWDER PAINTED COLOR CE APPROVAL DATA SERVER APPLICATION FLOOR MOUNTING (20) SCREW, CAGE NUT, WASHER MOUNTING HARDWARE VENTED WINDOW DOOR WITH LOCKING HANDLE, REAR PERFORATED DOOR 24 RACK(S) PROLINE[R] BRAND "
Datasheet
Description
" WELDED STEEL FRAME MATERIAL 23.62 INCH W X 39.37 INCH D X 46.5 INCH H SIZE TEXTURED RAL 9005 BLACK POWDER PAINTED COLOR CE APPROVAL DATA SERVER APPLICATION FLOOR MOUNTING (20) SCREW, CAGE NUT, WASHER MOUNTING HARDWARE VENTED WINDOW DOOR WITH LOCKING HANDLE, REAR PERFORATED DOOR 24 RACK(S) PROLINE[R] BRAND "
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Datacommunication Cabinet - PSC12610B - Pentair, Inc.
5500 Wayzata Boulevard, Suite 800, MN, USA
Datacommunication Cabinet
PSC12610B
Datacommunication Cabinet PSC12610B
" WELDED STEEL FRAME MATERIAL 23.62 INCH W X 39.37 INCH D X 46.5 INCH H SIZE TEXTURED RAL 9005 BLACK POWDER PAINTED COLOR CE APPROVAL DATA SERVER APPLICATION FLOOR MOUNTING (20) SCREW, CAGE NUT, WASHER MOUNTING HARDWARE VENTED WINDOW DOOR WITH LOCKING HANDLE, REAR PERFORATED DOOR 24 RACK(S) PROLINE[R] BRAND "

"

  • WELDED STEEL FRAME MATERIAL
  • 23.62 INCH W X 39.37 INCH D X 46.5 INCH H SIZE
  • TEXTURED RAL 9005 BLACK POWDER PAINTED COLOR
  • CE APPROVAL
  • DATA SERVER APPLICATION
  • FLOOR MOUNTING
  • (20) SCREW, CAGE NUT, WASHER MOUNTING HARDWARE
  • VENTED WINDOW DOOR WITH LOCKING HANDLE, REAR PERFORATED DOOR
  • 24 RACK(S)
  • PROLINE[R] BRAND

"

Supplier's Site Datasheet

Technical Specifications

  Pentair, Inc.
Product Category Industrial Enclosures
Product Number PSC12610B
Product Name Datacommunication Cabinet
Type Electronic and Instrument Enclosures
Unlock Full Specs
to access all available technical data

Similar Products

Adaptable Boxes - 1219693 - RS Components, Ltd.
RS Components, Ltd.
Specs
Length 3.94 inch (100 mm)
Width 3.94 inch (100 mm)
Depth 3.94 inch (100 mm)
View Details
1/8 DIN Wall-Mount Enclosure -  - Laurel Electronics LLC
Laurel Electronics LLC
Specs
Type Electronic and Instrument Enclosures
Length 4.72 inch (120 mm)
Width 6.22 inch (158 mm)
View Details
Type B Enclosure - PowderSafe™ AC740C - AirClean Systems
Specs
Shape Rectangular
Length 33 inch (838 mm)
Width 48 inch (1219 mm)
View Details