Pentair, Inc. Datacommunication Cabinet PSC12610

Description
" WELDED STEEL FRAME MATERIAL 23.62 INCH W X 39.37 INCH D X 46.5 INCH H SIZE RAL 7035 LIGHT GRAY COLOR CE APPROVAL DATA SERVER APPLICATION FLOOR MOUNTING (20) SCREW, CAGE NUT, WASHER MOUNTING HARDWARE VENTED WINDOW DOOR WITH LOCKING HANDLE, REAR PERFORATED DOOR 24 RACK(S) PROLINE[R] BRAND "
Datasheet
Description
" WELDED STEEL FRAME MATERIAL 23.62 INCH W X 39.37 INCH D X 46.5 INCH H SIZE RAL 7035 LIGHT GRAY COLOR CE APPROVAL DATA SERVER APPLICATION FLOOR MOUNTING (20) SCREW, CAGE NUT, WASHER MOUNTING HARDWARE VENTED WINDOW DOOR WITH LOCKING HANDLE, REAR PERFORATED DOOR 24 RACK(S) PROLINE[R] BRAND "
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Datacommunication Cabinet - PSC12610 - Pentair, Inc.
5500 Wayzata Boulevard, Suite 800, MN, USA
Datacommunication Cabinet
PSC12610
Datacommunication Cabinet PSC12610
" WELDED STEEL FRAME MATERIAL 23.62 INCH W X 39.37 INCH D X 46.5 INCH H SIZE RAL 7035 LIGHT GRAY COLOR CE APPROVAL DATA SERVER APPLICATION FLOOR MOUNTING (20) SCREW, CAGE NUT, WASHER MOUNTING HARDWARE VENTED WINDOW DOOR WITH LOCKING HANDLE, REAR PERFORATED DOOR 24 RACK(S) PROLINE[R] BRAND "

"

  • WELDED STEEL FRAME MATERIAL
  • 23.62 INCH W X 39.37 INCH D X 46.5 INCH H SIZE
  • RAL 7035 LIGHT GRAY COLOR
  • CE APPROVAL
  • DATA SERVER APPLICATION
  • FLOOR MOUNTING
  • (20) SCREW, CAGE NUT, WASHER MOUNTING HARDWARE
  • VENTED WINDOW DOOR WITH LOCKING HANDLE, REAR PERFORATED DOOR
  • 24 RACK(S)
  • PROLINE[R] BRAND

"

Supplier's Site Datasheet

Technical Specifications

  Pentair, Inc.
Product Category Industrial Enclosures
Product Number PSC12610
Product Name Datacommunication Cabinet
Type Electronic and Instrument Enclosures
Unlock Full Specs
to access all available technical data

Similar Products

AL Series Enclosures - 150-006 - Altech Corp.
Specs
Type Electronic and Instrument Enclosures
Shape Rectangular
Length 4.92 inch (125 mm)
View Details
4 suppliers
Electrical - Mild Steel - Wallmount Enclosures - 1418E12 - Hammond Manufacturing Company Inc.
Specs
Type Electronic and Instrument Enclosures
Length 24 inch (610 mm)
Width 20 inch (508 mm)
View Details
3 suppliers
Air Delivery Device Enclosures -  - Paxton Products, an ITW company
Paxton Products, an ITW company
Specs
Shape Rectangular
Material Steel - Stainless
Mounting Type Free Standing
View Details
‘Gold Box’ Circuit Enclosure Boxes -  - Acopian Power Supplies
Specs
Type Electronic and Instrument Enclosures; Junction Box
Shape Rectangular
Length 3.71 to 13.25 inch (94.23 to 337 mm)
View Details