Pentair, Inc. Multipurpose Floor Mount Enclosure PPOD22125

Description
" TWO DOOR TYPE STEEL MATERIAL TEXTURED, POLYESTER POWDER PAINTED ENCLOSURE FINISH RAL 7035 LIGHT GRAY WITH RAL 9005 BLACK ACCENT COLOR 47.24 INCH 86.61 INCH 19.69 INCH UL 508A, CSA APPROVAL NEMA 12, IP55 ENCLOSURE 12 GAUGE FRAME, 16/14 GAUGE EXTERNAL SIDE/COVER/DOOR MATERIAL SPECIFICATION LATCHING SYSTEM AND FLUSH BEZEL HANDLE, REVERSIBLE HINGE, SEAMLESS FOAM IN PLACE GASKET DOOR MOUNTING PROLINE[TM] BRAND APPLICABLE STANDARD IEC 60529 INCLUDES LIFTING EYE, FRAME, SOLID FRONT DOOR, SOLID REAR COVER, SOLID TOP, GLAND PLATE, FULL SUBPANEL ROHS COMPLIANT P21 MODEL "
Datasheet
Description
" TWO DOOR TYPE STEEL MATERIAL TEXTURED, POLYESTER POWDER PAINTED ENCLOSURE FINISH RAL 7035 LIGHT GRAY WITH RAL 9005 BLACK ACCENT COLOR 47.24 INCH 86.61 INCH 19.69 INCH UL 508A, CSA APPROVAL NEMA 12, IP55 ENCLOSURE 12 GAUGE FRAME, 16/14 GAUGE EXTERNAL SIDE/COVER/DOOR MATERIAL SPECIFICATION LATCHING SYSTEM AND FLUSH BEZEL HANDLE, REVERSIBLE HINGE, SEAMLESS FOAM IN PLACE GASKET DOOR MOUNTING PROLINE[TM] BRAND APPLICABLE STANDARD IEC 60529 INCLUDES LIFTING EYE, FRAME, SOLID FRONT DOOR, SOLID REAR COVER, SOLID TOP, GLAND PLATE, FULL SUBPANEL ROHS COMPLIANT P21 MODEL "
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Multipurpose Floor Mount Enclosure - PPOD22125 - Pentair, Inc.
5500 Wayzata Boulevard, Suite 800, MN, USA
Multipurpose Floor Mount Enclosure
PPOD22125
Multipurpose Floor Mount Enclosure PPOD22125
" TWO DOOR TYPE STEEL MATERIAL TEXTURED, POLYESTER POWDER PAINTED ENCLOSURE FINISH RAL 7035 LIGHT GRAY WITH RAL 9005 BLACK ACCENT COLOR 47.24 INCH 86.61 INCH 19.69 INCH UL 508A, CSA APPROVAL NEMA 12, IP55 ENCLOSURE 12 GAUGE FRAME, 16/14 GAUGE EXTERNAL SIDE/COVER/DOOR MATERIAL SPECIFICATION LATCHING SYSTEM AND FLUSH BEZEL HANDLE, REVERSIBLE HINGE, SEAMLESS FOAM IN PLACE GASKET DOOR MOUNTING PROLINE[TM] BRAND APPLICABLE STANDARD IEC 60529 INCLUDES LIFTING EYE, FRAME, SOLID FRONT DOOR, SOLID REAR COVER, SOLID TOP, GLAND PLATE, FULL SUBPANEL ROHS COMPLIANT P21 MODEL "

"

  • TWO DOOR TYPE
  • STEEL MATERIAL
  • TEXTURED, POLYESTER POWDER PAINTED ENCLOSURE FINISH
  • RAL 7035 LIGHT GRAY WITH RAL 9005 BLACK ACCENT COLOR
  • 47.24 INCH
  • 86.61 INCH
  • 19.69 INCH
  • UL 508A, CSA APPROVAL
  • NEMA 12, IP55 ENCLOSURE
  • 12 GAUGE FRAME, 16/14 GAUGE EXTERNAL SIDE/COVER/DOOR MATERIAL SPECIFICATION
  • LATCHING SYSTEM AND FLUSH BEZEL HANDLE, REVERSIBLE HINGE, SEAMLESS FOAM IN PLACE GASKET DOOR MOUNTING
  • PROLINE[TM] BRAND
  • APPLICABLE STANDARD IEC 60529
  • INCLUDES LIFTING EYE, FRAME, SOLID FRONT DOOR, SOLID REAR COVER, SOLID TOP, GLAND PLATE, FULL SUBPANEL
  • ROHS COMPLIANT
  • P21 MODEL

"

Supplier's Site Datasheet

Technical Specifications

  Pentair, Inc.
Product Category Industrial Enclosures
Product Number PPOD22125
Product Name Multipurpose Floor Mount Enclosure
Length 86.61 inch (2200 mm)
Width 47.24 inch (1200 mm)
Depth 19.69 inch (500 mm)
Material Steel
NEMA Rating NEMA Enclosures; Type 12
Unlock Full Specs
to access all available technical data

Similar Products

SKD house connection box 160A, DIN 00 (gG) - SKD 160A - SCHURTER Inc
Specs
Type Electronic and Instrument Enclosures
View Details
Electrical - Mild Steel - Wallmount Enclosures - 1418AR10 - Hammond Manufacturing Company Inc.
Specs
Type Electronic and Instrument Enclosures
Length 24 inch (610 mm)
Width 12 inch (305 mm)
View Details
4 suppliers
Boxes - 36-677-ND - DigiKey
Keystone Electronics Corp.
Specs
Type Junction Box
Material Polystyrene
View Details
General Purpose Enclosures - 1042667 - RS Components, Ltd.
Specs
Shape Rectangular
Length 7.87 inch (200 mm)
Width 4.72 inch (120 mm)
View Details