Pentair, Inc. Datacommunication Cabinet PPC2088

Description
" 16 GAUGE STEEL VENTED FRAME/REAR DOOR MATERIAL 31.81 INCH W X 31.46 INCH D X 82.2 INCH H SIZE TEXTURED RAL 7035 LIGHT GRAY PAINTED COLOR UL, CSA, CE APPROVAL COMPUTER EQUIPMENT APPLICATION FLOOR MOUNTING LEFT HINGED TOP VIEWING WINDOW DOOR, HINGED SOLID BOTTOM DOOR WITH LEFT FLUSH SWING HANDLE PROLINE[R] BRAND "
Datasheet
Description
" 16 GAUGE STEEL VENTED FRAME/REAR DOOR MATERIAL 31.81 INCH W X 31.46 INCH D X 82.2 INCH H SIZE TEXTURED RAL 7035 LIGHT GRAY PAINTED COLOR UL, CSA, CE APPROVAL COMPUTER EQUIPMENT APPLICATION FLOOR MOUNTING LEFT HINGED TOP VIEWING WINDOW DOOR, HINGED SOLID BOTTOM DOOR WITH LEFT FLUSH SWING HANDLE PROLINE[R] BRAND "
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Datacommunication Cabinet - PPC2088 - Pentair, Inc.
5500 Wayzata Boulevard, Suite 800, MN, USA
Datacommunication Cabinet
PPC2088
Datacommunication Cabinet PPC2088
" 16 GAUGE STEEL VENTED FRAME/REAR DOOR MATERIAL 31.81 INCH W X 31.46 INCH D X 82.2 INCH H SIZE TEXTURED RAL 7035 LIGHT GRAY PAINTED COLOR UL, CSA, CE APPROVAL COMPUTER EQUIPMENT APPLICATION FLOOR MOUNTING LEFT HINGED TOP VIEWING WINDOW DOOR, HINGED SOLID BOTTOM DOOR WITH LEFT FLUSH SWING HANDLE PROLINE[R] BRAND "

"

  • 16 GAUGE STEEL VENTED FRAME/REAR DOOR MATERIAL
  • 31.81 INCH W X 31.46 INCH D X 82.2 INCH H SIZE
  • TEXTURED RAL 7035 LIGHT GRAY PAINTED COLOR
  • UL, CSA, CE APPROVAL
  • COMPUTER EQUIPMENT APPLICATION
  • FLOOR MOUNTING
  • LEFT HINGED TOP VIEWING WINDOW DOOR, HINGED SOLID BOTTOM DOOR WITH LEFT FLUSH SWING HANDLE
  • PROLINE[R] BRAND

"

Supplier's Site Datasheet

Technical Specifications

  Pentair, Inc.
Product Category Industrial Enclosures
Product Number PPC2088
Product Name Datacommunication Cabinet
Type Electronic and Instrument Enclosures
Unlock Full Specs
to access all available technical data

Similar Products

Adaptable Boxes - 1219694 - RS Components, Ltd.
RS Components, Ltd.
Specs
Length 6.3 inch (160 mm)
Width 3.94 inch (100 mm)
Depth 6.3 inch (160 mm)
View Details
1/8 DIN Wall-Mount Enclosure -  - Laurel Electronics LLC
Laurel Electronics LLC
Specs
Type Electronic and Instrument Enclosures
Length 4.72 inch (120 mm)
Width 6.22 inch (158 mm)
View Details
Type C Ductless Balance Enclosure - PowderSafe™ AC760C - AirClean Systems
Specs
Shape Rectangular
Length 44 inch (1118 mm)
Width 36 inch (914 mm)
View Details