Pentair, Inc. Datacommunication Cabinet PPC2086

Description
" 16 GAUGE STEEL VENTED FRAME/REAR DOOR MATERIAL 31.81 INCH W X 23.58 INCH D X 82.2 INCH H SIZE TEXTURED RAL 7035 LIGHT GRAY PAINTED COLOR UL, CSA, CE APPROVAL COMPUTER EQUIPMENT APPLICATION FLOOR MOUNTING LEFT HINGED TOP VIEWING WINDOW DOOR, HINGED SOLID BOTTOM DOOR WITH LEFT FLUSH SWING HANDLE PROLINE[R] BRAND "
Datasheet
Description
" 16 GAUGE STEEL VENTED FRAME/REAR DOOR MATERIAL 31.81 INCH W X 23.58 INCH D X 82.2 INCH H SIZE TEXTURED RAL 7035 LIGHT GRAY PAINTED COLOR UL, CSA, CE APPROVAL COMPUTER EQUIPMENT APPLICATION FLOOR MOUNTING LEFT HINGED TOP VIEWING WINDOW DOOR, HINGED SOLID BOTTOM DOOR WITH LEFT FLUSH SWING HANDLE PROLINE[R] BRAND "
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Datacommunication Cabinet - PPC2086 - Pentair, Inc.
5500 Wayzata Boulevard, Suite 800, MN, USA
Datacommunication Cabinet
PPC2086
Datacommunication Cabinet PPC2086
" 16 GAUGE STEEL VENTED FRAME/REAR DOOR MATERIAL 31.81 INCH W X 23.58 INCH D X 82.2 INCH H SIZE TEXTURED RAL 7035 LIGHT GRAY PAINTED COLOR UL, CSA, CE APPROVAL COMPUTER EQUIPMENT APPLICATION FLOOR MOUNTING LEFT HINGED TOP VIEWING WINDOW DOOR, HINGED SOLID BOTTOM DOOR WITH LEFT FLUSH SWING HANDLE PROLINE[R] BRAND "

"

  • 16 GAUGE STEEL VENTED FRAME/REAR DOOR MATERIAL
  • 31.81 INCH W X 23.58 INCH D X 82.2 INCH H SIZE
  • TEXTURED RAL 7035 LIGHT GRAY PAINTED COLOR
  • UL, CSA, CE APPROVAL
  • COMPUTER EQUIPMENT APPLICATION
  • FLOOR MOUNTING
  • LEFT HINGED TOP VIEWING WINDOW DOOR, HINGED SOLID BOTTOM DOOR WITH LEFT FLUSH SWING HANDLE
  • PROLINE[R] BRAND

"

Supplier's Site Datasheet

Technical Specifications

  Pentair, Inc.
Product Category Industrial Enclosures
Product Number PPC2086
Product Name Datacommunication Cabinet
Type Electronic and Instrument Enclosures
Unlock Full Specs
to access all available technical data

Similar Products

Junction Box - X-QY-4 - XJCSENSOR Technology Co., Ltd.
XJCSENSOR Technology Co., Ltd.
Specs
Type Junction Box
NEMA Rating NEMA Enclosures; Type 6
Ingress Protection(IP) Rating Against Foreign Objects 5
View Details
19
Specs
Type Electronic and Instrument Enclosures; Rack Enclosures
Shape Rectangular
Length 3.47 inch (88.14 mm)
View Details
Boxes - 164-1418H8LP-ND - DigiKey
Hammond Manufacturing Company Inc.
Specs
Type Junction Box
Material Steel
Features Hinged Cover
View Details
Desktop Enclosures - 4152874 - RS Components, Ltd.
OKW Enclosures, Inc.
Specs
Shape Rectangular; Slanted
Length 7.87 inch (200 mm)
Width 5.91 inch (150 mm)
View Details
2 suppliers