Pentair, Inc. Datacommunication Cabinet PPC2068

Description
" ENCLOSURE WITH SOLID SIDES TYPE 14 GAUGE MILD STEEL VENTED (FRAME) MATERIAL 23.62 INCH W X 31.5 INCH D X 78.74 INCH H SIZE RAL 7035 LIGHT GRAY TEXTURED POLYESTER POWDER PAINTED COLOR UL 508A, CUL, CSA C22.2 APPROVAL COMPUTER EQUIPMENT APPLICATION NEMA 12, IP55 ENCLOSURE LEFT HINGED DOOR WITH KEYLOCKING LEFT FLUSH SWING HANDLE PROLINE[TM] BRAND APPLICABLE STANDARD IEC 60529 ROHS COMPLIANT P20PC MODEL "
Datasheet
Description
" ENCLOSURE WITH SOLID SIDES TYPE 14 GAUGE MILD STEEL VENTED (FRAME) MATERIAL 23.62 INCH W X 31.5 INCH D X 78.74 INCH H SIZE RAL 7035 LIGHT GRAY TEXTURED POLYESTER POWDER PAINTED COLOR UL 508A, CUL, CSA C22.2 APPROVAL COMPUTER EQUIPMENT APPLICATION NEMA 12, IP55 ENCLOSURE LEFT HINGED DOOR WITH KEYLOCKING LEFT FLUSH SWING HANDLE PROLINE[TM] BRAND APPLICABLE STANDARD IEC 60529 ROHS COMPLIANT P20PC MODEL "
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Datacommunication Cabinet - PPC2068 - Pentair, Inc.
5500 Wayzata Boulevard, Suite 800, MN, USA
Datacommunication Cabinet
PPC2068
Datacommunication Cabinet PPC2068
" ENCLOSURE WITH SOLID SIDES TYPE 14 GAUGE MILD STEEL VENTED (FRAME) MATERIAL 23.62 INCH W X 31.5 INCH D X 78.74 INCH H SIZE RAL 7035 LIGHT GRAY TEXTURED POLYESTER POWDER PAINTED COLOR UL 508A, CUL, CSA C22.2 APPROVAL COMPUTER EQUIPMENT APPLICATION NEMA 12, IP55 ENCLOSURE LEFT HINGED DOOR WITH KEYLOCKING LEFT FLUSH SWING HANDLE PROLINE[TM] BRAND APPLICABLE STANDARD IEC 60529 ROHS COMPLIANT P20PC MODEL "

"

  • ENCLOSURE WITH SOLID SIDES TYPE
  • 14 GAUGE MILD STEEL VENTED (FRAME) MATERIAL
  • 23.62 INCH W X 31.5 INCH D X 78.74 INCH H SIZE
  • RAL 7035 LIGHT GRAY TEXTURED POLYESTER POWDER PAINTED COLOR
  • UL 508A, CUL, CSA C22.2 APPROVAL
  • COMPUTER EQUIPMENT APPLICATION
  • NEMA 12, IP55 ENCLOSURE
  • LEFT HINGED DOOR WITH KEYLOCKING LEFT FLUSH SWING HANDLE
  • PROLINE[TM] BRAND
  • APPLICABLE STANDARD IEC 60529
  • ROHS COMPLIANT
  • P20PC MODEL

"

Supplier's Site Datasheet

Technical Specifications

  Pentair, Inc.
Product Category Industrial Enclosures
Product Number PPC2068
Product Name Datacommunication Cabinet
Type Electronic and Instrument Enclosures
Material Steel
NEMA Rating NEMA Enclosures; Type 12
Unlock Full Specs
to access all available technical data

Similar Products

Electrical - Mild Steel - Wallmount Enclosures - 1418JF9 - Hammond Manufacturing Company Inc.
Specs
Type Electronic and Instrument Enclosures
Length 30 inch (762 mm)
Width 20 inch (508 mm)
View Details
4 suppliers
TK Series Enclosures - 106-013 - Altech Corp.
Specs
Type Electronic and Instrument Enclosures
Shape Rectangular
Length 7.17 inch (182 mm)
View Details
2 suppliers