Pentair, Inc. Datacommunication Cabinet PPC2066

Description
" ENCLOSURE WITH SOLID SIDES TYPE 14 GAUGE MILD STEEL VENTED (FRAME) MATERIAL 23.62 INCH W X 23.62 INCH D X 78.74 INCH H SIZE RAL 7035 LIGHT GRAY TEXTURED POLYESTER POWDER PAINTED COLOR UL 508A, CUL, CSA C22.2 APPROVAL COMPUTER EQUIPMENT APPLICATION NEMA 12, IP55 ENCLOSURE LEFT HINGED DOOR WITH KEYLOCKING LEFT FLUSH SWING HANDLE PROLINE[TM] BRAND APPLICABLE STANDARD IEC 60529 ROHS COMPLIANT P20PC MODEL "
Datasheet
Description
" ENCLOSURE WITH SOLID SIDES TYPE 14 GAUGE MILD STEEL VENTED (FRAME) MATERIAL 23.62 INCH W X 23.62 INCH D X 78.74 INCH H SIZE RAL 7035 LIGHT GRAY TEXTURED POLYESTER POWDER PAINTED COLOR UL 508A, CUL, CSA C22.2 APPROVAL COMPUTER EQUIPMENT APPLICATION NEMA 12, IP55 ENCLOSURE LEFT HINGED DOOR WITH KEYLOCKING LEFT FLUSH SWING HANDLE PROLINE[TM] BRAND APPLICABLE STANDARD IEC 60529 ROHS COMPLIANT P20PC MODEL "
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Datacommunication Cabinet - PPC2066 - Pentair, Inc.
5500 Wayzata Boulevard, Suite 800, MN, USA
Datacommunication Cabinet
PPC2066
Datacommunication Cabinet PPC2066
" ENCLOSURE WITH SOLID SIDES TYPE 14 GAUGE MILD STEEL VENTED (FRAME) MATERIAL 23.62 INCH W X 23.62 INCH D X 78.74 INCH H SIZE RAL 7035 LIGHT GRAY TEXTURED POLYESTER POWDER PAINTED COLOR UL 508A, CUL, CSA C22.2 APPROVAL COMPUTER EQUIPMENT APPLICATION NEMA 12, IP55 ENCLOSURE LEFT HINGED DOOR WITH KEYLOCKING LEFT FLUSH SWING HANDLE PROLINE[TM] BRAND APPLICABLE STANDARD IEC 60529 ROHS COMPLIANT P20PC MODEL "

"

  • ENCLOSURE WITH SOLID SIDES TYPE
  • 14 GAUGE MILD STEEL VENTED (FRAME) MATERIAL
  • 23.62 INCH W X 23.62 INCH D X 78.74 INCH H SIZE
  • RAL 7035 LIGHT GRAY TEXTURED POLYESTER POWDER PAINTED COLOR
  • UL 508A, CUL, CSA C22.2 APPROVAL
  • COMPUTER EQUIPMENT APPLICATION
  • NEMA 12, IP55 ENCLOSURE
  • LEFT HINGED DOOR WITH KEYLOCKING LEFT FLUSH SWING HANDLE
  • PROLINE[TM] BRAND
  • APPLICABLE STANDARD IEC 60529
  • ROHS COMPLIANT
  • P20PC MODEL

"

Supplier's Site Datasheet

Technical Specifications

  Pentair, Inc.
Product Category Industrial Enclosures
Product Number PPC2066
Product Name Datacommunication Cabinet
Type Electronic and Instrument Enclosures
Material Steel
NEMA Rating NEMA Enclosures; Type 12
Unlock Full Specs
to access all available technical data

Similar Products

SKD house connection box 63A, D III (gG) - SKD 63A - SCHURTER Inc
Specs
Type Electronic and Instrument Enclosures
View Details
‘Gold Box’ Circuit Enclosure Boxes -  - Acopian Power Supplies
Specs
Type Electronic and Instrument Enclosures; Junction Box
Shape Rectangular
Length 3.71 to 13.25 inch (94.23 to 337 mm)
View Details
Handheld Enclosure, Abs, Black; Enclosure Type Takachi - 68X2389 - Newark, An Avnet Company
Specs
Length 0.4720 inch (11.99 mm)
Width 1.77 inch (45 mm)
Depth 3.54 inch (90 mm)
View Details
Digital Panel Meter Enclosure Nema-4x - BOX1 - Laurel Electronics LLC
Specs
Type Electronic and Instrument Enclosures
Length 4.72 inch (120 mm)
Width 6.22 inch (158 mm)
View Details