Pentair, Inc. Datacommunication Cabinet PPC1868

Description
" 16 GAUGE STEEL VENTED FRAME/REAR DOOR MATERIAL 23.94 INCH W X 31.46 INCH D X 74.33 INCH H SIZE TEXTURED RAL 7035 LIGHT GRAY PAINTED COLOR UL, CSA, CE APPROVAL COMPUTER EQUIPMENT APPLICATION FLOOR MOUNTING LEFT HINGED TOP VIEWING WINDOW DOOR, HINGED SOLID BOTTOM DOOR WITH LEFT FLUSH SWING HANDLE PROLINE[R] BRAND "
Datasheet
Description
" 16 GAUGE STEEL VENTED FRAME/REAR DOOR MATERIAL 23.94 INCH W X 31.46 INCH D X 74.33 INCH H SIZE TEXTURED RAL 7035 LIGHT GRAY PAINTED COLOR UL, CSA, CE APPROVAL COMPUTER EQUIPMENT APPLICATION FLOOR MOUNTING LEFT HINGED TOP VIEWING WINDOW DOOR, HINGED SOLID BOTTOM DOOR WITH LEFT FLUSH SWING HANDLE PROLINE[R] BRAND "
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Datacommunication Cabinet - PPC1868 - Pentair, Inc.
5500 Wayzata Boulevard, Suite 800, MN, USA
Datacommunication Cabinet
PPC1868
Datacommunication Cabinet PPC1868
" 16 GAUGE STEEL VENTED FRAME/REAR DOOR MATERIAL 23.94 INCH W X 31.46 INCH D X 74.33 INCH H SIZE TEXTURED RAL 7035 LIGHT GRAY PAINTED COLOR UL, CSA, CE APPROVAL COMPUTER EQUIPMENT APPLICATION FLOOR MOUNTING LEFT HINGED TOP VIEWING WINDOW DOOR, HINGED SOLID BOTTOM DOOR WITH LEFT FLUSH SWING HANDLE PROLINE[R] BRAND "

"

  • 16 GAUGE STEEL VENTED FRAME/REAR DOOR MATERIAL
  • 23.94 INCH W X 31.46 INCH D X 74.33 INCH H SIZE
  • TEXTURED RAL 7035 LIGHT GRAY PAINTED COLOR
  • UL, CSA, CE APPROVAL
  • COMPUTER EQUIPMENT APPLICATION
  • FLOOR MOUNTING
  • LEFT HINGED TOP VIEWING WINDOW DOOR, HINGED SOLID BOTTOM DOOR WITH LEFT FLUSH SWING HANDLE
  • PROLINE[R] BRAND

"

Supplier's Site Datasheet

Technical Specifications

  Pentair, Inc.
Product Category Industrial Enclosures
Product Number PPC1868
Product Name Datacommunication Cabinet
Type Electronic and Instrument Enclosures
Unlock Full Specs
to access all available technical data

Similar Products

SKD house connection box 63A, D III (gG) - SKD 63A - SCHURTER Inc
Specs
Type Electronic and Instrument Enclosures
View Details
‘Narrow Profile’ Circuit Enclosure Boxes -  - Acopian Power Supplies
Specs
Type Electronic and Instrument Enclosures; Junction Box
Shape Rectangular
Length 6.59 to 8.47 inch (167 to 215 mm)
View Details
Aluminium Enclosure With Detachable Panels - AUP series - Takachi Electronics Enclosure Co., Ltd.
Takachi Electronics Enclosure Co., Ltd.
Specs
Type Electronic and Instrument Enclosures; Console Enclosures
Shape Rectangular; Square (optional feature)
Length 2.6 to 5.22 inch (66 to 132 mm)
View Details
Digital Panel Meter Enclosure Nema-4x - BOX1 - Laurel Electronics LLC
Specs
Type Electronic and Instrument Enclosures
Length 4.72 inch (120 mm)
Width 6.22 inch (158 mm)
View Details