Pentair, Inc. Datacommunication Cabinet PPC1686

Description
" ENCLOSURE WITH SOLID SIDES TYPE 14 GAUGE MILD STEEL VENTED (FRAME) MATERIAL 31.5 INCH W X 23.62 INCH D X 62.99 INCH H SIZE RAL 7035 LIGHT GRAY TEXTURED POLYESTER POWDER PAINTED COLOR UL 508A, CUL, CSA C22.2 APPROVAL COMPUTER EQUIPMENT APPLICATION NEMA 12, IP55 ENCLOSURE LEFT HINGED DOOR WITH KEYLOCKING LEFT FLUSH SWING HANDLE PROLINE[TM] BRAND APPLICABLE STANDARD IEC 60529 ROHS COMPLIANT P20PC MODEL "
Datasheet
Description
" ENCLOSURE WITH SOLID SIDES TYPE 14 GAUGE MILD STEEL VENTED (FRAME) MATERIAL 31.5 INCH W X 23.62 INCH D X 62.99 INCH H SIZE RAL 7035 LIGHT GRAY TEXTURED POLYESTER POWDER PAINTED COLOR UL 508A, CUL, CSA C22.2 APPROVAL COMPUTER EQUIPMENT APPLICATION NEMA 12, IP55 ENCLOSURE LEFT HINGED DOOR WITH KEYLOCKING LEFT FLUSH SWING HANDLE PROLINE[TM] BRAND APPLICABLE STANDARD IEC 60529 ROHS COMPLIANT P20PC MODEL "
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Datacommunication Cabinet - PPC1686 - Pentair, Inc.
5500 Wayzata Boulevard, Suite 800, MN, USA
Datacommunication Cabinet
PPC1686
Datacommunication Cabinet PPC1686
" ENCLOSURE WITH SOLID SIDES TYPE 14 GAUGE MILD STEEL VENTED (FRAME) MATERIAL 31.5 INCH W X 23.62 INCH D X 62.99 INCH H SIZE RAL 7035 LIGHT GRAY TEXTURED POLYESTER POWDER PAINTED COLOR UL 508A, CUL, CSA C22.2 APPROVAL COMPUTER EQUIPMENT APPLICATION NEMA 12, IP55 ENCLOSURE LEFT HINGED DOOR WITH KEYLOCKING LEFT FLUSH SWING HANDLE PROLINE[TM] BRAND APPLICABLE STANDARD IEC 60529 ROHS COMPLIANT P20PC MODEL "

"

  • ENCLOSURE WITH SOLID SIDES TYPE
  • 14 GAUGE MILD STEEL VENTED (FRAME) MATERIAL
  • 31.5 INCH W X 23.62 INCH D X 62.99 INCH H SIZE
  • RAL 7035 LIGHT GRAY TEXTURED POLYESTER POWDER PAINTED COLOR
  • UL 508A, CUL, CSA C22.2 APPROVAL
  • COMPUTER EQUIPMENT APPLICATION
  • NEMA 12, IP55 ENCLOSURE
  • LEFT HINGED DOOR WITH KEYLOCKING LEFT FLUSH SWING HANDLE
  • PROLINE[TM] BRAND
  • APPLICABLE STANDARD IEC 60529
  • ROHS COMPLIANT
  • P20PC MODEL

"

Supplier's Site Datasheet

Technical Specifications

  Pentair, Inc.
Product Category Industrial Enclosures
Product Number PPC1686
Product Name Datacommunication Cabinet
Type Electronic and Instrument Enclosures
Material Steel
NEMA Rating NEMA Enclosures; Type 12
Unlock Full Specs
to access all available technical data

Similar Products

Modular DIN Rail Enclosures and Open PCB Holders -  - OKW Enclosures, Inc.
Specs
Type Electronic and Instrument Enclosures
Length 3.23 to 3.54 inch (82 to 90 mm)
Width 0.8858 to 6.2 inch (22.5 to 158 mm)
View Details
IEC Ip66/Nema 4/4X/12 Metal Enclosure - 198E-DF1488T - Allen-Bradley / Rockwell Automation
Specs
NEMA Rating NEMA Enclosures; Type 4
Ingress Protection(IP) Rating Against Foreign Objects 6
View Details
TK Series Enclosures - 138-011 - Altech Corp.
Specs
Type Electronic and Instrument Enclosures
Shape Rectangular
Length 10 inch (254 mm)
View Details
2 suppliers
iWAP 107 - iwap-107 - BARTEC
Specs
Material Aluminum; Steel - Stainless
View Details