Pentair, Inc. Datacommunication Cabinet PNC21811B

Description
" CABINET TYPE 16/14 GAUGE STEEL (DOOR/COVER), 12 GAUGE WELDED STEEL (FRAME) MATERIAL 31.74 INCH W X 43.27 INCH D X 85.08 INCH H SIZE STEEL COATED RAL 9005 BLACK TEXTURED LOW GLOSS POLYESTER POWDER PAINTED COLOR NETWORK EQUIPMENT APPLICATION RACK MOUNTING (20) #10-32 TPI SCREW, FRONT CABLE MANAGER WITH COVER MOUNTING HARDWARE REAR DOOR WITH LOW PROFILE LOCKING SWING HANDLE 45 RACK(S) PROLINE[TM], CONNECTEK[TM] BRAND ROHS COMPLIANT DPVD MODEL "
Datasheet
Description
" CABINET TYPE 16/14 GAUGE STEEL (DOOR/COVER), 12 GAUGE WELDED STEEL (FRAME) MATERIAL 31.74 INCH W X 43.27 INCH D X 85.08 INCH H SIZE STEEL COATED RAL 9005 BLACK TEXTURED LOW GLOSS POLYESTER POWDER PAINTED COLOR NETWORK EQUIPMENT APPLICATION RACK MOUNTING (20) #10-32 TPI SCREW, FRONT CABLE MANAGER WITH COVER MOUNTING HARDWARE REAR DOOR WITH LOW PROFILE LOCKING SWING HANDLE 45 RACK(S) PROLINE[TM], CONNECTEK[TM] BRAND ROHS COMPLIANT DPVD MODEL "
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Datacommunication Cabinet - PNC21811B - Pentair, Inc.
5500 Wayzata Boulevard, Suite 800, MN, USA
Datacommunication Cabinet
PNC21811B
Datacommunication Cabinet PNC21811B
" CABINET TYPE 16/14 GAUGE STEEL (DOOR/COVER), 12 GAUGE WELDED STEEL (FRAME) MATERIAL 31.74 INCH W X 43.27 INCH D X 85.08 INCH H SIZE STEEL COATED RAL 9005 BLACK TEXTURED LOW GLOSS POLYESTER POWDER PAINTED COLOR NETWORK EQUIPMENT APPLICATION RACK MOUNTING (20) #10-32 TPI SCREW, FRONT CABLE MANAGER WITH COVER MOUNTING HARDWARE REAR DOOR WITH LOW PROFILE LOCKING SWING HANDLE 45 RACK(S) PROLINE[TM], CONNECTEK[TM] BRAND ROHS COMPLIANT DPVD MODEL "

"

  • CABINET TYPE
  • 16/14 GAUGE STEEL (DOOR/COVER), 12 GAUGE WELDED STEEL (FRAME) MATERIAL
  • 31.74 INCH W X 43.27 INCH D X 85.08 INCH H SIZE
  • STEEL COATED RAL 9005 BLACK TEXTURED LOW GLOSS POLYESTER POWDER PAINTED COLOR
  • NETWORK EQUIPMENT APPLICATION
  • RACK MOUNTING
  • (20) #10-32 TPI SCREW, FRONT CABLE MANAGER WITH COVER MOUNTING HARDWARE
  • REAR DOOR WITH LOW PROFILE LOCKING SWING HANDLE
  • 45 RACK(S)
  • PROLINE[TM], CONNECTEK[TM] BRAND
  • ROHS COMPLIANT
  • DPVD MODEL

"

Supplier's Site Datasheet

Technical Specifications

  Pentair, Inc.
Product Category Industrial Enclosures
Product Number PNC21811B
Product Name Datacommunication Cabinet
Type Electronic and Instrument Enclosures
Unlock Full Specs
to access all available technical data

Similar Products

PCB Mounting Enclosures - 6276332 - RS Components, Ltd.
Specs
Type Electronic and Instrument Enclosures
Material Tin plated steel
View Details
Model IPC DPM Splashproof Cover - IPC - Laurel Electronics LLC
Specs
Type Electronic and Instrument Enclosures
NEMA Rating Type 4; Type 12
Ingress Protection(IP) Rating Against Foreign Objects 5; 6
View Details
Type A Enclosure - PowderSafe™ AC720C - AirClean Systems
Specs
Shape Rectangular
Length 30 inch (762 mm)
Width 48 inch (1219 mm)
View Details