Pentair, Inc. Wiring Gutter/Trough PHCT4

Description
16 GAUGE STEEL MATERIAL RAL 9005 BLACK POLYESTER POWDER PAINT FINISH 25.59 INCH 25.59 LENGTH IN INCH 2 INCH 2 WIDTH IN INCH 2.95 INCH 2.95 HEIGHT IN INCH WIRING TROUGH PROLINE[R] BRAND HEIGHT IN INCH - UOM IN LENGTH IN INCH - UOM IN WIDTH IN INCH - UOM IN
Datasheet
Description
16 GAUGE STEEL MATERIAL RAL 9005 BLACK POLYESTER POWDER PAINT FINISH 25.59 INCH 25.59 LENGTH IN INCH 2 INCH 2 WIDTH IN INCH 2.95 INCH 2.95 HEIGHT IN INCH WIRING TROUGH PROLINE[R] BRAND HEIGHT IN INCH - UOM IN LENGTH IN INCH - UOM IN WIDTH IN INCH - UOM IN
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Wiring Gutter/Trough - PHCT4 - Pentair, Inc.
5500 Wayzata Boulevard, Suite 800, MN, USA
Wiring Gutter/Trough
PHCT4
Wiring Gutter/Trough PHCT4
16 GAUGE STEEL MATERIAL RAL 9005 BLACK POLYESTER POWDER PAINT FINISH 25.59 INCH 25.59 LENGTH IN INCH 2 INCH 2 WIDTH IN INCH 2.95 INCH 2.95 HEIGHT IN INCH WIRING TROUGH PROLINE[R] BRAND HEIGHT IN INCH - UOM IN LENGTH IN INCH - UOM IN WIDTH IN INCH - UOM IN
  • 16 GAUGE STEEL MATERIAL
  • RAL 9005 BLACK POLYESTER POWDER PAINT FINISH
  • 25.59 INCH
  • 25.59 LENGTH IN INCH
  • 2 INCH
  • 2 WIDTH IN INCH
  • 2.95 INCH
  • 2.95 HEIGHT IN INCH
  • WIRING TROUGH
  • PROLINE[R] BRAND
  • HEIGHT IN INCH - UOM IN
  • LENGTH IN INCH - UOM IN
  • WIDTH IN INCH - UOM IN
Supplier's Site Datasheet

Technical Specifications

  Pentair, Inc.
Product Category Wireways
Product Number PHCT4
Product Name Wiring Gutter/Trough
Style Wiring Trough
Unlock Full Specs
to access all available technical data

Similar Products

Electrical - Wireway & Trough - 1486D36SS - Hammond Manufacturing Company Inc.
Hammond Manufacturing Company Inc.
Specs
Style Wiring Trough
Material Steel; Stainless Steel
Straight Section Length 36"; Other Length; (36 in)
View Details
Wiring Gutter/Trough - FT6624 - Plasti-Bond/Perma-Cote/Korkap
Plasti-Bond/Perma-Cote/Korkap
Specs
Style Wiring Trough
Material Fiberglass
Straight Section Length 24"
View Details
Wiring Gutter/Trough - 1100 DAL101006 - EXM Manufacturing Ltd.
Specs
Style Wiring Trough
Nominal Cross Section 6"x6"
Material Other Material; (12 GAUGE ALUMINUM)
View Details
Square-Duct Wireways -  - Schneider Electric
Schneider Electric
Specs
Style Lay-In Wireway
Nominal Cross Section 2.5"x2.5"; 4"x4"; 6"x6"; 8"x8"; 10"x10"; 12"x6"; 12"x12"
Material Steel
View Details