Pentair, Inc. Cable/Conduit to Purlin Fastener PH4

Description
PURLIN CLAMP TYPE ELECTROGALVANIZED STEEL MATERIAL SET SCREW INSTALLATION UL (CANADA AND US) APPROVAL 25 STANDARD PACKAGE 1/4 INCH (ROD) CONDUIT/CABLE SIZE 1/4 INCH PURLIN/BEAM/FLANGE SIZE CADDY[R] BRAND
Datasheet
Description
PURLIN CLAMP TYPE ELECTROGALVANIZED STEEL MATERIAL SET SCREW INSTALLATION UL (CANADA AND US) APPROVAL 25 STANDARD PACKAGE 1/4 INCH (ROD) CONDUIT/CABLE SIZE 1/4 INCH PURLIN/BEAM/FLANGE SIZE CADDY[R] BRAND
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Cable/Conduit to Purlin Fastener - PH4 - Pentair, Inc.
5500 Wayzata Boulevard, Suite 800, MN, USA
Cable/Conduit to Purlin Fastener
PH4
Cable/Conduit to Purlin Fastener PH4
PURLIN CLAMP TYPE ELECTROGALVANIZED STEEL MATERIAL SET SCREW INSTALLATION UL (CANADA AND US) APPROVAL 25 STANDARD PACKAGE 1/4 INCH (ROD) CONDUIT/CABLE SIZE 1/4 INCH PURLIN/BEAM/FLANGE SIZE CADDY[R] BRAND
  • PURLIN CLAMP TYPE
  • ELECTROGALVANIZED STEEL MATERIAL
  • SET SCREW INSTALLATION
  • UL (CANADA AND US) APPROVAL
  • 25 STANDARD PACKAGE
  • 1/4 INCH (ROD) CONDUIT/CABLE SIZE
  • 1/4 INCH PURLIN/BEAM/FLANGE SIZE
  • CADDY[R] BRAND
Supplier's Site Datasheet

Technical Specifications

  Pentair, Inc.
Product Category Electrical Conduit
Product Number PH4
Product Name Cable/Conduit to Purlin Fastener
Material Galvanized Steel
Unlock Full Specs
to access all available technical data

Similar Products

Cable Conduit - 2500181-9 - TE Connectivity
Specs
Size 1.36 inch (34.54 mm)
Temperature Rating -40 to 221 F (-40 to 105 C)
View Details
Conduit - 8808206 - RS Components, Ltd.
RS Components, Ltd.
Specs
Material Galvanised steel
Flexibility Flexible
Conduit Type Flexible
View Details
Convoluted Tubing, TFE - BCT - BRIM Electronics, Inc.
BRIM Electronics, Inc.
Specs
Material TFE
Flexibility Flexible
Size 0.1810 to 1.75 inch (4.6 to 44.45 mm)
View Details