Pentair, Inc. Datacommunication Cabinet PGLD1666CWS

Description
" 14 GAUGE STEEL (BODY), 16/14 GAUGE STEEL (DOOR/COVER) MATERIAL 23.62 INCH W X 23.62 INCH D X 62.99 INCH H SIZE RAL 7035 LIGHT GRAY TEXTURED POLYESTER POWDER PAINTED (CABINET), RAL 9005 BLACK TEXTURED POLYESTER POWDER PAINTED (KEYBOARD DOOR) COLOR UL 508A, CUL, CSA C22.2 APPROVAL COMPUTER SYSTEM APPLICATION RAIL MOUNTING NEMA 12, IP55 ENCLOSURE SOLID FRONT/REAR DOOR WITH KEYLOCKING SWING HANDLE PROLINE[TM] BRAND APPLICABLE STANDARD IEC 60529 ROHS COMPLIANT P10 MODEL "
Datasheet
Description
" 14 GAUGE STEEL (BODY), 16/14 GAUGE STEEL (DOOR/COVER) MATERIAL 23.62 INCH W X 23.62 INCH D X 62.99 INCH H SIZE RAL 7035 LIGHT GRAY TEXTURED POLYESTER POWDER PAINTED (CABINET), RAL 9005 BLACK TEXTURED POLYESTER POWDER PAINTED (KEYBOARD DOOR) COLOR UL 508A, CUL, CSA C22.2 APPROVAL COMPUTER SYSTEM APPLICATION RAIL MOUNTING NEMA 12, IP55 ENCLOSURE SOLID FRONT/REAR DOOR WITH KEYLOCKING SWING HANDLE PROLINE[TM] BRAND APPLICABLE STANDARD IEC 60529 ROHS COMPLIANT P10 MODEL "
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Datacommunication Cabinet - PGLD1666CWS - Pentair, Inc.
5500 Wayzata Boulevard, Suite 800, MN, USA
Datacommunication Cabinet
PGLD1666CWS
Datacommunication Cabinet PGLD1666CWS
" 14 GAUGE STEEL (BODY), 16/14 GAUGE STEEL (DOOR/COVER) MATERIAL 23.62 INCH W X 23.62 INCH D X 62.99 INCH H SIZE RAL 7035 LIGHT GRAY TEXTURED POLYESTER POWDER PAINTED (CABINET), RAL 9005 BLACK TEXTURED POLYESTER POWDER PAINTED (KEYBOARD DOOR) COLOR UL 508A, CUL, CSA C22.2 APPROVAL COMPUTER SYSTEM APPLICATION RAIL MOUNTING NEMA 12, IP55 ENCLOSURE SOLID FRONT/REAR DOOR WITH KEYLOCKING SWING HANDLE PROLINE[TM] BRAND APPLICABLE STANDARD IEC 60529 ROHS COMPLIANT P10 MODEL "

"

  • 14 GAUGE STEEL (BODY), 16/14 GAUGE STEEL (DOOR/COVER) MATERIAL
  • 23.62 INCH W X 23.62 INCH D X 62.99 INCH H SIZE
  • RAL 7035 LIGHT GRAY TEXTURED POLYESTER POWDER PAINTED (CABINET), RAL 9005 BLACK TEXTURED POLYESTER POWDER PAINTED (KEYBOARD DOOR) COLOR
  • UL 508A, CUL, CSA C22.2 APPROVAL
  • COMPUTER SYSTEM APPLICATION
  • RAIL MOUNTING
  • NEMA 12, IP55 ENCLOSURE
  • SOLID FRONT/REAR DOOR WITH KEYLOCKING SWING HANDLE
  • PROLINE[TM] BRAND
  • APPLICABLE STANDARD IEC 60529
  • ROHS COMPLIANT
  • P10 MODEL

"

Supplier's Site Datasheet

Technical Specifications

  Pentair, Inc.
Product Category Industrial Enclosures
Product Number PGLD1666CWS
Product Name Datacommunication Cabinet
Type Electronic and Instrument Enclosures
Material Steel
NEMA Rating NEMA Enclosures; Type 12
Unlock Full Specs
to access all available technical data

Similar Products

SKD house connection box 160A, DIN 00 (gG) - SKD 160A - SCHURTER Inc
Specs
Type Electronic and Instrument Enclosures
View Details
‘Gold Box’ Circuit Enclosure Boxes -  - Acopian Power Supplies
Specs
Type Electronic and Instrument Enclosures; Junction Box
Shape Rectangular
Length 3.71 to 13.25 inch (94.23 to 337 mm)
View Details
Enclosure, Heat Sink, Aluminium, Silver; Enclosure Type Takachi - 38AC3505 - Newark, An Avnet Company
Specs
Length 5.22 inch (132 mm)
Width 11.02 inch (280 mm)
Depth 9.09 inch (231 mm)
View Details
1/8 DIN Wall-Mount Enclosure -  - Laurel Electronics LLC
Laurel Electronics LLC
Specs
Type Electronic and Instrument Enclosures
Length 4.72 inch (120 mm)
Width 6.22 inch (158 mm)
View Details