Pentair, Inc. Datacommunication Cabinet PDCP2078BFP

Description
" CABINET TYPE 16/14 GAUGE STEEL (DOOR), 12 GAUGE WELDED STEEL (FRAME) MATERIAL 27.87 INCH W X 31.46 INCH D X 86.74 INCH H SIZE STEEL COATED RAL 7035 LIGHT GRAY/RAL 9005 BLACK TEXTURED LOW GLOSS POLYESTER POWDER PAINTED COLOR UL 508A, CUL, CSA C22.2 APPROVAL NETWORK EQUIPMENT APPLICATION RACK MOUNTING NEMA 1 ENCLOSURE CABLE GLAND PLATE, FAN AND FILTER PACKAGE MOUNTING HARDWARE FRONT AND REAR DOOR WITH 3-POINT LOCKING HANDLE 42 RACK(S) PROLINE[TM] BRAND DPC MODEL "
Datasheet
Description
" CABINET TYPE 16/14 GAUGE STEEL (DOOR), 12 GAUGE WELDED STEEL (FRAME) MATERIAL 27.87 INCH W X 31.46 INCH D X 86.74 INCH H SIZE STEEL COATED RAL 7035 LIGHT GRAY/RAL 9005 BLACK TEXTURED LOW GLOSS POLYESTER POWDER PAINTED COLOR UL 508A, CUL, CSA C22.2 APPROVAL NETWORK EQUIPMENT APPLICATION RACK MOUNTING NEMA 1 ENCLOSURE CABLE GLAND PLATE, FAN AND FILTER PACKAGE MOUNTING HARDWARE FRONT AND REAR DOOR WITH 3-POINT LOCKING HANDLE 42 RACK(S) PROLINE[TM] BRAND DPC MODEL "
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Datacommunication Cabinet - PDCP2078BFP - Pentair, Inc.
5500 Wayzata Boulevard, Suite 800, MN, USA
Datacommunication Cabinet
PDCP2078BFP
Datacommunication Cabinet PDCP2078BFP
" CABINET TYPE 16/14 GAUGE STEEL (DOOR), 12 GAUGE WELDED STEEL (FRAME) MATERIAL 27.87 INCH W X 31.46 INCH D X 86.74 INCH H SIZE STEEL COATED RAL 7035 LIGHT GRAY/RAL 9005 BLACK TEXTURED LOW GLOSS POLYESTER POWDER PAINTED COLOR UL 508A, CUL, CSA C22.2 APPROVAL NETWORK EQUIPMENT APPLICATION RACK MOUNTING NEMA 1 ENCLOSURE CABLE GLAND PLATE, FAN AND FILTER PACKAGE MOUNTING HARDWARE FRONT AND REAR DOOR WITH 3-POINT LOCKING HANDLE 42 RACK(S) PROLINE[TM] BRAND DPC MODEL "

"

  • CABINET TYPE
  • 16/14 GAUGE STEEL (DOOR), 12 GAUGE WELDED STEEL (FRAME) MATERIAL
  • 27.87 INCH W X 31.46 INCH D X 86.74 INCH H SIZE
  • STEEL COATED RAL 7035 LIGHT GRAY/RAL 9005 BLACK TEXTURED LOW GLOSS POLYESTER POWDER PAINTED COLOR
  • UL 508A, CUL, CSA C22.2 APPROVAL
  • NETWORK EQUIPMENT APPLICATION
  • RACK MOUNTING
  • NEMA 1 ENCLOSURE
  • CABLE GLAND PLATE, FAN AND FILTER PACKAGE MOUNTING HARDWARE
  • FRONT AND REAR DOOR WITH 3-POINT LOCKING HANDLE
  • 42 RACK(S)
  • PROLINE[TM] BRAND
  • DPC MODEL

"

Supplier's Site Datasheet

Technical Specifications

  Pentair, Inc.
Product Category Industrial Enclosures
Product Number PDCP2078BFP
Product Name Datacommunication Cabinet
Type Electronic and Instrument Enclosures
Unlock Full Specs
to access all available technical data

Similar Products

General Purpose Enclosures - 1228921 - RS Components, Ltd.
Specs
Shape Rectangular
Length 12.99 inch (330 mm)
Width 12.99 inch (330 mm)
View Details
1/8 DIN Wall-Mount Enclosure -  - Laurel Electronics LLC
Laurel Electronics LLC
Specs
Type Electronic and Instrument Enclosures
Length 4.72 inch (120 mm)
Width 6.22 inch (158 mm)
View Details
Bulk Handling Enclosure - PowderSafe™ AC794BE - AirClean Systems
Specs
Shape Rectangular
Length 54 inch (1372 mm)
Width 48 inch (1219 mm)
View Details